Catalog Object Cloud
TooQ

TooQ Table Stand With Two Arms For 17"-32" Screens

Product code:
DB1802TN-B
Brand:
TooQ
Product name:
Table Stand With Two Arms For 17"-32" Screens
GTIN (EAN/UPC):
8433281014374
Bullet Points TooQ Table Stand With Two Arms For 17"-32" Screens:
  • Compatible with VESA: 75x75 y 100x100
  • Maximum weight supported: 10 kg per arm
  • Tilt angle: +45º/-45º
  • Swivel angle: +90º/-90º
  • Rotation angle: +180º/-180º
  • Height adjustable up to 408 mm
  • Maximum arm extension: 376 mm
  • Installation by clamp or through bolt
  • Cable management system
  • Compatible with curved screens
Long product name TooQ Table Stand With Two Arms For 17"-32" Screens:
Table Stand With Two Arms For 17"-32" Screens
TooQ Table Stand With Two Arms For 17"-32" Screens:
With the ability to rotate, swivel and tilt, this stand gives you a range of possibilities so you can change the position of your screen to your liking. And if that wasn’t enough, it has two articulated arms to double its potential.