Catalog Object Cloud
MSI

MSI MAG 272QP QD-OLED X50 computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Wide Quad HD Black

Product code:
MAG 272QP QD-OLED X50
Brand:
MSI
Product name:
MAG 272QP QD-OLED X50
GTIN (EAN/UPC):
4711377307208, 4711377307222, 0824142405444, 824142405444
F means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points MSI MAG 272QP QD-OLED X50 computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Wide Quad HD Black:
  • The latest 3rd-Gen QD-OLED Panel – With stunning image quality and fast response time
  • Fastest 0.03ms GtG response time and 500Hz refresh rate
  • QD Premium Color – Ensures the color meets the market standard – Delta E≤2
  • Incredible HDR visual – VESA DisplayHDR True Black 500
  • Crystal-Clear Motion – VESA ClearMR 21000 certified
  • MSI OLED Care 2.0 – Reduced the risk of OLED image sticking / burn-in
  • Console Mode – Optimized for seamless compatibility with gaming consoles like PS5 and Xbox Series X/S
  • 3-Year Burn-In Warranty – Including coverage for OLED burn-in
Long product name MSI MAG 272QP QD-OLED X50 computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Wide Quad HD Black:
67.3cm (26.5") Wide Quad HD 2560 x 1440 OLED, 16:9, 300cd/m², 1.07B, 1ms, 178°/178°, 1500000:1
MSI MAG 272QP QD-OLED X50 computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Wide Quad HD Black:
Visualize your victory with the MAG 272QP QD-OLED X50 gaming monitor. Equipped with the latest 3rd-gen QD-OLED panel and features a blazing-fast 500Hz refresh rate, it delivers an elevated gaming experience like never before. The 26.5-inch high-performance display offers a lightning-fast 0.03ms (GtG) response time, ensuring ultra-smooth, crystal-clear visuals. Certified by VESA for ClearMR 21000 and DisplayHDR True Black 500, it guarantees stunning image quality and reduced motion blur. OLED Care 2.0 technology helps prevent burn-in, extending the panel’s lifespan. Console gamers are also covered, with HDMI 2.1 ports supporting 48Gbps bandwidth, 120Hz refresh rate, VRR, and ALLM for a next-gen console experience.

MSI's mainstream MAG series epitomizes stability and durability and is built to withstand the most intense gaming sessions. The entire lineup features robust construction with metallic-like hardness and excellent heat dissipation, ensuring stability for all critical gaming components.

Smarter 24-Hour OLED Refresh
Protection Without Disruption
The panel refresh cycle has been extended from 16 to 24 hours, reducing interruptions during gameplay or work. Users will only see a reminder 30 minutes before the refresh, ensuring minimal disruption. The refresh still activates automatically when the monitor enters standby or powers off, maintaining full OLED protection without compromising your experience.

New EOTF Boost HDR Mode
MSI QD-OLED monitors introduce EOTF Boost Mode, a new HDR feature optimized for higher brightness. Compared to Peak 1000 nits mode, EOTF Boost delivers greater luminance under the same APL (Average Picture Level) conditions. When enabled, it enhances brightness performance and outperforms Peak 1000 nits mode.

Extreme Refresh Rate, Sharper Gameplay
The ultra-fast 500Hz refresh rate minimizes motion blur and enhances clarity during high-speed action, delivering ultra-precise visuals that help you track, aim, and react with confidence.

Confidence Guaranteed
MSI OLED monitors are designed for long-lasting, breathtaking visuals. The custom heatsink design and advanced graphene film improve heat dissipation, while dedicated software to reduce the chances of burn-in over time.