Catalog Object Cloud
Acer

Acer Predator Cestus 335 Gaming Mouse

Product code:
GP.MCE11.01Q
Brand:
Acer
Product name:
Acer Predator Cestus 335 Gaming Mouse
GTIN (EAN/UPC):
4710886458180, 0195133108508, 195133108508
Bullet Points Acer Predator Cestus 335 Gaming Mouse:
  • 5-level DPI levels, up to 19,000 DPI
  • PixArt 3370 Sensor supports 2000Hz polling
  • 10 programmable buttons
  • Dedicated Burst Fire button
  • Supports Hyper-fast Infinite Scroll
Warranty:
2 years
Long product name Acer Predator Cestus 335 Gaming Mouse:
Acer Predator Cestus 335 Gaming Mouse
Acer Predator Cestus 335 Gaming Mouse:
The perfect gaming mouse for practically every situation – both in and out of game. Imbued with the latest sensor technology, Hyper-fast scrolling and a treasure-trove of features to keep you ahead of the competition.

PINPOINT ACCURACY
With the PixArt 3370 sensor and its 2000Hz polling rate at the helm, every movement, shot, or heal, will be aimed with near-perfect precision. If you need faster turns, just cycle through the 5-level DPI (with colour coded DPI levels) and hit that 360 degree spin with ease.

INFINITE SCROLL
Chances are that you like to move just as fast out of game – so brown the web, scroll through forums and just get through it all faster with the Hyper-fast scroll button.

AT YOUR FINGERTIPS
With ten buttons at your disposal, you have plenty of options to eliminate opponents as quickly without having to rely on keyboard hotkeys or shortcuts. You can also store up to 5 profiles on the mouse – so don’t worry about losing bindings when travel calls. Access QuarterMaster to make quick edits.