StarTech.com 3ft (1m) USB-C Fast Charging Cable, Rugged, Right-Angled, Charge & Sync, 60W (3A) PD, USB 2.0, TPE Jacket and Aramid Fiber - USB C Charging Cord
Product code:
R2CCR-1M-USB-CABLE
Brand:
StarTech.com
Product name:
3ft (1m) USB-C Fast Charging Cable, Rugged, Right-Angled, Charge & Sync, 60W (3A) PD, USB 2.0, TPE Jacket and Aramid Fiber - USB C Charging Cord
GTIN (EAN/UPC):
0065030893572, 065030893572
Bullet Points StarTech.com 3ft (1m) USB-C Fast Charging Cable, Rugged, Right-Angled, Charge & Sync, 60W (3A) PD, USB 2.0, TPE Jacket and Aramid Fiber - USB C Charging Cord:
- RIGHT ANGLE USB-C CABLE: 3ft (1m) USB C charging cable features a right angle USB-C connector - Ideal for tight spots allowing the cable to run flush with the device - Reduces strain on the port and connector vs. a straight angled cable
- RUGGED DESIGN: USB Type-C cable reinforced with aramid fiber for increased tensile strength - Tested to withstand 10000+ insertions and 5000+ bend cycles at 180° angle - Durable TPE jacket and strain reliefs resist damage from repeated use
- FAST CHARGE AND SYNC: Supports Power Delivery up to 60W at 3A for fast charging from a USB port or Quick Charge enabled port/power adapter - High quality cord designed to charge and sync USB-C devices - Use with USB-C ports and 18W/30W/45W/60W chargers
- USB-C COMPATIBILITY: Heavy duty data transfer cable allows you to charge and sync your USB Type C devices including iPad Pro, Samsung Galaxy, One Plus, Google Pixel; (*Please note that USB 2.0 cables do not support video)
- SPECS: Length: 3ft (1m) - Color: Black - Connectors: Male USB-C to Male USB-C - Performance: USB 2.0 - Braid Material: Aramid Fiber - Power: Up to 60W/3A - Jacket Type: TPE - Shielding: EMI Protection with Aluminum/Mylar - Backed for Life
Warranty:
Lifetime
Long product name StarTech.com 3ft (1m) USB-C Fast Charging Cable, Rugged, Right-Angled, Charge & Sync, 60W (3A) PD, USB 2.0, TPE Jacket and Aramid Fiber - USB C Charging Cord:
StarTech 3.3ft (1m) USB-C Fast Charging Cable, Rugged, Right-Angled, Charge & Sync, 60W (3A) PD, USB 2.0, TPE Jacket
StarTech.com 3ft (1m) USB-C Fast Charging Cable, Rugged, Right-Angled, Charge & Sync, 60W (3A) PD, USB 2.0, TPE Jacket and Aramid Fiber - USB C Charging Cord:
Connect and charge USB Type-C devices with a rugged right-angle cable
This rugged 3ft (1m) USB-C right angle cable can be used to connect and/or charge a USB peripheral. Conveniently connect USB-C enabled devices at a right angle to the cable for organized cable routing solutions.
Built for Daily Use
The durable USB charging cable features aramid fiber reinforcement that protects the cable from the stress of frequent bends. This allows the cable to flex without over-stretching or damaging the core components of the cable.
Flexible Strain Reliefs
The USB cable has been designed to prevent cable/connector strain. The extra-long strain relief moldings have been tested to withstand over 5,000+ bend cycles at a 180° angle.
Superior Connection Quality
The durable cable supports all USB specifications up to USB 2.0, providing a dependable connection for USB-C peripheral devices. It supports up to 3A for charging USB-C-enabled devices.
This rugged 3ft (1m) USB-C right angle cable can be used to connect and/or charge a USB peripheral. Conveniently connect USB-C enabled devices at a right angle to the cable for organized cable routing solutions.
Built for Daily Use
The durable USB charging cable features aramid fiber reinforcement that protects the cable from the stress of frequent bends. This allows the cable to flex without over-stretching or damaging the core components of the cable.
Flexible Strain Reliefs
The USB cable has been designed to prevent cable/connector strain. The extra-long strain relief moldings have been tested to withstand over 5,000+ bend cycles at a 180° angle.
Superior Connection Quality
The durable cable supports all USB specifications up to USB 2.0, providing a dependable connection for USB-C peripheral devices. It supports up to 3A for charging USB-C-enabled devices.