Catalog Object Cloud
TP-Link

TP-Link 10/100Mbps WDM Media Converter

Product code:
MC112CS V1
Brand:
TP-Link
Product name:
10/100Mbps WDM Media Converter
GTIN (EAN/UPC):
6935364030421, 5054484135289
Bullet Points TP-Link 10/100Mbps WDM Media Converter:
  • Complies with 802.3u 10/100Base-TX, 100Base-FX standards
  • Link Fault Passthrough and Far End Fault minimize the loss caused by link failure timely
  • Adopts WDM technology, transmitting and receiving data on one single fiber
Warranty:
3 year limited warranty
Long product name TP-Link 10/100Mbps WDM Media Converter:
MC112CS 1x 100M SC, 1x 100M RJ45, IEEE 802.3, IEEE 802.3u, IEEE 802.3x
TP-Link 10/100Mbps WDM Media Converter:
What This Product Does
The MC112CS is a media converter designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Adopting WDM technology, MC112CS takes only one fiber cable to transmit and receive data, which will save half cabling cost for you. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX standards, the MC112CS is designed for use with single-mode fiber cable utilizing the SC-Type connector. The MC112CS supports longwave (LX) laser specification at a full wire speed forwarding rate. It works at 1310nm on transferring data and at 1550nm on receiving data. So the other end device to cooperate with the MC112CS should work at 1550nm on transferring data and at 1310nm on receiving data. Another TP-LINK’s media converter MC111CS is just one of the examples to cooperate with MC112CS.

Other features of this module include the ability to be used as a stand alone device (no chassis required), Auto MDI/MDI-X for TX port, Auto negotiation of duplex mode on TX port, and front panel status LEDs. The MC112CS will transmit at extended fiber optic distances utilizing single-mode fiber up to 20 kilometers.