Catalog Object Cloud
Mars Gaming

Mars Gaming MPB850SIMW power supply unit 850 W 24-pin ATX ATX White

Product code:
MPB850SIMW
Brand:
Mars Gaming
Product name:
MPB850SIMW
GTIN (EAN/UPC):
8435693110101
Bullet Points Mars Gaming MPB850SIMW power supply unit 850 W 24-pin ATX ATX White:
  • Extreme Silence Modular Design. 7-Year Warranty
  • 850W of power
  • 140mm SI Extreme Silence fan with copper and aluminum core
  • 80Plus Bronze 230V EU certified
  • AI2-RPM, DC-DC, and SMD technologies
Warranty:
7-Year Warranty
Long product name Mars Gaming MPB850SIMW power supply unit 850 W 24-pin ATX ATX White:
850 W, Modular, ATX, 140 mm, APFC, 1x ATX MB 24 Pin, 2x EPS +12V 4+4 Pin, 6x SATA, 3x Molex 4 Pin, 4x PCIe 6+2 Pin, 200-240V, 47/63Hz, 5A, 1.7 kg, White
Mars Gaming MPB850SIMW power supply unit 850 W 24-pin ATX ATX White:
MPB850SIM Modular Power Supply
The MPB850SIM 850W FULL modular power supply delivers maximum efficiency, extreme stability, and ultra-silent operation for high-performance systems. With an 80Plus Bronze 230V EU certification, it integrates DC-DC and SMD technology for optimized energy conversion and precise, secure power delivery. Its 140mm SI Extreme Silence fan with FDB bearings and AI2-RPM intelligent control dynamically adjusts speed using artificial intelligence and machine learning, ensuring efficient cooling and whisper-quiet operation.

Advanced Extreme Silence
The MPB850SIM is engineered to run without distractions, even under heavy loads. Its 140mm SI Extreme Silence fan, featuring a copper and aluminum core with FDB bearings, minimizes friction, ensuring long-lasting durability and operational stability. Its advanced dissipation structure and airflow acceleration channels provide optimal cooling, maximizing energy efficiency and system stability.

Comprehensive Protection. 7-Year Warranty
Built for absolute reliability, the MPB850SIM is backed by a 7-year warranty, ensuring consistent and secure performance even in the most demanding configurations. It features a multi-level protection system, including OVP, UVP, OCP, OPP, and SCP, safeguarding your hardware against overloads, short circuits, and power fluctuations.

AI2-RPM Smart Control
Powered by advanced AI2-RPM technology, the SI Extreme Silence fan dynamically adjusts speed in real time, adapting to system load to maintain the perfect balance between cooling and absolute silence. Using artificial intelligence and machine learning, it optimizes airflow and minimizes noise, ensuring ultra-quiet operation even in extreme conditions.

80PLUS Bronze 230V EU Certification
With its 80Plus Bronze 230V EU certification, the MPB850SIM delivers over 90% energy efficiency, reducing power consumption and heat generation while enhancing system stability. Its sustainable and optimized design ensures stable and silent performance, making it ideal for high-performance environments.

DC-DC & SMD Technology: Power & Stability
The DC-DC conversion technology provides precise voltage regulation, making it perfect for next-gen graphics cards and demanding configurations. Combined with SMD technology, it enhances efficiency and power supply lifespan, reducing energy consumption by up to 20% while ensuring stable voltage regulation and superior component protection under any load conditions.

Premium Modular Cabling
With its FULL MODULAR design, the MPB850SIM allows you to connect only the necessary cables, ensuring clean and efficient cable management. Its extra-long flat black cables optimize organization, airflow, and aesthetics, making it the perfect choice for high-end setups.