Catalog Object Cloud
Brother

Brother HL-L9470CDN laser printer Colour 2400 x 600 DPI A4

Product code:
HL-L9470CDN
Brand:
Brother
Product name:
HL-L9470CDN
GTIN (EAN/UPC):
4977766813976, 0012502666028, 012502666028
Bullet Points Brother HL-L9470CDN laser printer Colour 2400 x 600 DPI A4:
  • Print up to 40ppm pages per minute
  • 8.76cm Colour Touchscreen LCD
  • 1GB Internal memory
  • 520 Sheet paper input tray expandable to 26
  • 12,000 pages (BK), 9,000 pages (CMY) inbox toners*
Long product name Brother HL-L9470CDN laser printer Colour 2400 x 600 DPI A4:
Create premium-quality vivid documents with ease on this enterprise-level A4 colour laser printer
Brother HL-L9470CDN laser printer Colour 2400 x 600 DPI A4:
The HL-L9470CDN is a high-speed, high-volume A4 colour laser printer with a low cost of ownership. The high inbox toner considerably reduces print spend, together with robust build quality and excellent glossy print quality makes the HL-L9470CDN the ideal print partner for your business. With the simple, modern design comes impressive expansion options including a mailbox for sorting documents, staple finisher and additional paper trays adapting to your specific needs. Together with: Integrated NFC reader Expanded external print storage Product Upgrades Secure Print Plus, Barcode Print Plus Gigabit network as standard with optional 2.4/5GHz Wi-Fi module Optional Mailbox and Staple Finisher Fully compatible with 3rd party print management and document management solutions including Kofax, YSoft and more *Approx declared toner yield value in accordance with ISO/IEC 19798