NGS COMET 2.1 speaker set 11 W Universal Black, White 2.1 channels 2-way 3 W
Product code:
NGS-SPEAKER-0134
Brand:
NGS
Product name:
COMET 2.1
GTIN (EAN/UPC):
8435430620801
Bullet Points NGS COMET 2.1 speaker set 11 W Universal Black, White 2.1 channels 2-way 3 W:
- Mini Stereo Multimedia 2.1 Sound System that delivers 20W peak power output
- The speakers can be placed anywhere, thanks to the compact and portable design, these are a perfect addition to any desk
- Modern and stylish aesthetics ideal for modern homes, offices and workspaces
- Compatible Audio Inputs: You can use the 3.5 mm audio input cable to play audio content from your PC, Mac or other devices simultaneously
- Wide compatibility, works with every PC/laptop
- Easy Access: With the on/off and volume control functions integrated into one simple knob on the front of the subwoofer, you can control these 2.1 stereo speakers with just one button
- The Subwoofer case and speakers are made of high quality materials to provide enhanced sound quality
- Powered by USB and universal AUX audio input of 3.5 mm to be able to connect several devices simultaneously. The speaker eliminates the need for a wall plug while doubling the bass with your external subwoofer
- Delivers 360º rich sound
- "Plug and Play" installation
Warranty:
3 years
Long product name NGS COMET 2.1 speaker set 11 W Universal Black, White 2.1 channels 2-way 3 W:
20W, 11W (5W + 3W x2), DC 5V/1 A (USB)
NGS COMET 2.1 speaker set 11 W Universal Black, White 2.1 channels 2-way 3 W:
20W 2.1 SPEAKER SYSTEM USB POWERED - JACK 3.5 MM