Catalog Object Cloud
Thrustmaster

Thrustmaster T-16000M FCS Hotas Black, Orange USB Joystick Analogue / Digital PC

Product code:
2960778
Brand:
Thrustmaster
Product name:
T-16000M FCS Hotas
GTIN (EAN/UPC):
3362932914846
Bullet Points Thrustmaster T-16000M FCS Hotas Black, Orange USB Joystick Analogue / Digital PC:
  • The T.16000M FCS FLIGHT PACK is composed of the T.16000M FCS (Flight Control System) flight stick, the TWCS (Thrustmaster Weapon Control System) throttle and the TFRP (Thrustmaster Flight Rudder Pedals)
  • The T.16000M FCS FLIGHT PACK is compatible with PC via USB in Windows 10, 8, 7 and Vista (32-bit and 64-bit)
  • The T.16000M FCS offers you a precision level greater than current systems, which will not decrease over time
  • The throttle's and the Rudder pedals' S.M.A.R.T (Sliding Motion Advanced Rail Tracks) technology delivers a unique system of slide rails for perfectly smooth sliding motion and precision
  • The T.A.R.G.E.T software allows you to load and create specific mapping profiles for each game
Long product name Thrustmaster T-16000M FCS Hotas Black, Orange USB Joystick Analogue / Digital PC:
T.16000M FCS + TWCS Throttle, Black
Thrustmaster T-16000M FCS Hotas Black, Orange USB Joystick Analogue / Digital PC:
HOTAS (Hands On Throttle And Stick) control of all cockpit elements.

Thrustmaster has devoted its 25 years of expertise in flight sim controllers to meet the growing demand from flight simmers in general – and space simmers in particular – who have requested a mid-range HOTAS joystick.
The T.16000M FCS HOTAS has been designed for advanced fliers looking for comprehensive, realistic controls as an alternative to using a mouse and keyboard.
It is composed of the T.16000M FCS (Flight Control System) flight stick and the TWCS (Thrustmaster Weapon Control System) throttle. The T.16000M FCS HOTAS is compatible with PC via USB in Windows 10, 8, 7 and Vista (32-bit and 64-bit).

T.16000M FCS

In order to guarantee exclusive high-precision performance, pitch and roll on the T.16000M FCS flight stick employ H.E.A.R.T HallEffect AccuRate Technology™ (U.S. patent US08471815) for 16-bit resolution (i.e. 16000 x 16000 values) – the same pinpoint accuracy delivered by the extremely high-end HOTAS Warthog joystick, allowing gamers to engage their enemies with surgical precision.
The helical spring (0.1” / 2.8 mm in diameter) inside the stick provides firm, linear and smooth tension.

The T.16000M FCS features 4 independent axes, including twist rudder (controlled by rotating the stick), 16 action buttons with “braille”-style physical button identification, one 8-way Point of View (PoV) hat switch and an ergonomic trigger. Its striking orange accents and backlighting bring gamers’ immersion to a whole new level.

TWCS throttle

TWCS (Thrustmaster Weapon Control System) throttle: use your left hand to increase your combat speed and manage your spaceship or jet fighter.
The TWCS throttle’s lower positioning compared to quadrant-based systems provides unrivalled comfort.

To give simmers complete control, the TWCS throttle includes 14 buttons and one 8-way-PoV hat switch that are added to those of the joystick. In total, this provides gamers with 9 axes, 30 buttons and two 8-way PoVs – plus 3 extra axes via the optional TFRP rudder*.
The TWCS throttle features 5 axes and a rear RJ12 connector offering 3 additional axes via the external optional TFRP rudder* from Thrustmaster’s flight product ecosystem.
*Sold separately.

S.M.A.R.T technology: unique system of slide rails for perfectly smooth throttle sliding motion and precision 5 (+3) axes: 1 throttle (16-bit = 65635 values) + 2-axis mini-stick + 1 toggle rudder + 1 rotary antenna + connector for optional external 3-axis TFRP rudder (1024 values per axis) 14 action buttons + 8-way PoV hat: two 4-way switches + 3 buttons + one 2-position slider + 1 push mini-stick + one 8-way Point of View hat switch.

Ergonomic design for optimum comfort and precision

Thanks to its design and ergonomics, the T.16000M FSC HOTAS provides players with multiple recognizable features, allowing them to become more effective and accurate when in flight. This enhanced access to flight controls proves even more essential when players are fully immersed in the exceptional flight experience delivered by VR-compatible games.
The T.16000M FCS HOTAS is the most natural and intuitive way to sit in a cockpit with one’s hands on the throttle and stick.

S.M.A.R.T™ (Sliding Motion Advanced Rail Tracks) technology

A unique system of slide rails for perfectly smooth throttle sliding motion – precise and comfortable, with 3.2 inch/80 mm range of travel for precise maneuvers.
The tightening screw allows users to adjust the throttle’s friction level to suit their own personal taste.

T.A.R.G.E.T programming software: program up to 256 buttons on the joystick (buttons merged from keyboard and mouse)

Thrustmaster Advanced pRogramming Graphical EdiTor software: combine with other Thrustmaster devices (so that they are recognized as a single USB device), and load or create specific mapping profiles for each game
This product is not distributed under license from and is in no way endorsed by Microsoft Corporation.

Thrustmaster advanced flying ecosystem

These products are part of a range of flight simulation peripherals that can be used in conjunction with one another: a complete ecosystem featuring the FCS flight stick, TWCS throttle, TFRP rudder pedals* and MFD* (Multi-Functional Display) cockpit panels. These elements are also compatible with the T.A.R.G.E.T advanced programming software**.
* Sold separately.
** Free of charge, available for download from the ts.thrustmaster.com website.

T.16000M FCS flight stick

Exclusive precision: H.E.A.R.T* HallEffect AccuRate Technology™! 3D (Hall Effect) magnetic sensors located on the stick (*US patent: US08471815)
Precision levels 256 times greater than current systems (16-bit resolution: 16000 x 16000 values!)
Magnets ensure friction-free action for razor-sharp precision that won’t decrease over time
Helical spring (0.1” / 2.8 mm in diameter) inside the stick providing firm, linear and smooth tension
Fully ambidextrous joystick!
3 removable components allow the joystick to be perfectly tailored for left-handed or right-handed use
Piloting with a joystick in each hand is now possible in all games compatible with two joysticks
16 action buttons with “braille”-style physical button identification!
12 on the base and 4 on the stick + one 8-way Point of View hat switch
Switch allowing users to configure the 12 buttons located on the base in a left- or right-handed position
4 independent axes, including twist rudder (controlled by rotating the stick)
Ergonomic trigger for brake (civilian flight) or rapid fire (military flight, space simulation) control
Multidirectional hat switch (for panoramic view)
Ergonomic design for optimum comfort
Wide hand rest for reduced stress
Weighted base for enhanced stability