FSP HYPER 80+ PRO 650W Power supply unit ATX ATX3.1 Black
Product code:
9PA6507504
Brand:
FSP
Product name:
HYPER 80+ PRO 650W Power supply unit ATX ATX3.1 Black
GTIN (EAN/UPC):
4713224528590
Bullet Points FSP HYPER 80+ PRO 650W Power supply unit ATX ATX3.1 Black:
- Efficiency ≥ 85% @ typical load
- Active PFC ≥ 0.9
- Hold up time > 17ms @80% load
- 450V, 105°C capacitors for a long product life cycle
- +12V single-rail design
- +5V &3.3V DC to DC module design
- 120mm silent and long life fan
- All black round cables
- Complete protection: OCP/OVP/OPP/SCP
Long product name FSP HYPER 80+ PRO 650W Power supply unit ATX ATX3.1 Black:
650 W, ATX 3.1, PCIe Gen 5,1, ESP 2.92, 80+, 150 x 140 x 86 mm
FSP HYPER 80+ PRO 650W Power supply unit ATX ATX3.1 Black:
The new HYPER 80+ Pro PSUs comply fully ATX 12 v2.52 standard and latest safety 62368 regulation as well, and features with all black and high-grade ribbon cables, will give your PC a polished look. The HYPER 80+ Pro series is characterized by a powerful single +12V rail design that continually delivers maximum performance for the most demanding components, while FSP’s custom DC-DC design provides safety and power efficiency. With an 230V 80 Plus™ rating, both models deliver over 85% high efficiency and low noise levels thanks to its thermal control fan design, where a large 120mm fan takes care of cooling duties when required, making it excellent for situations that are sensitive to size and noise.
80 Plus® 230V EU White Certification
HYPER 80+ PRO series, 80 PLUS® 230V EU White certified, saves energy through its high efficiency up to 82% and excesses the standard through its high efficiency up to 85%.
DC-to-DC Module Design
With a 12V SR circuit and the DC to DC structure, HYPER 80+ PRO series ensure you outstanding conversion efficiency and provides stable output voltage.
450V 105C, Heavy-duty capacitor
The bulk capacitor inside serves to support working under an extremely harsh environment, such as with high temperatures, peak voltage fluctuations. It stabilizes the performance for high reliability that your system can count on.
Energy Related ErP/Eup 2013
Green Power! The total AC power consumption of the completed system is less than 5Vsb rail to support the new EU Regulation ErP 2013 for modern day systems.
Keep in Compliance IEC 62368
FSP Group provides a full kinds of additional safety approvals to keep designs ahead of the changing regulations. FSP has upgraded the majority of power supplies to the new IEC 62368 standard for your gaming rigs.
Intelligent Fan Speed Control
An advanced thermal control fan makes optimal cooling and reduces noise under maximum operation.
120mm fan and heat dissipation design to spin quietly and keep cooling under maximum operation.
All Black Round Cables
The all black coating round cables give your system a superior look rather so many entry-level power supplies.
80 Plus® 230V EU White Certification
HYPER 80+ PRO series, 80 PLUS® 230V EU White certified, saves energy through its high efficiency up to 82% and excesses the standard through its high efficiency up to 85%.
DC-to-DC Module Design
With a 12V SR circuit and the DC to DC structure, HYPER 80+ PRO series ensure you outstanding conversion efficiency and provides stable output voltage.
450V 105C, Heavy-duty capacitor
The bulk capacitor inside serves to support working under an extremely harsh environment, such as with high temperatures, peak voltage fluctuations. It stabilizes the performance for high reliability that your system can count on.
Energy Related ErP/Eup 2013
Green Power! The total AC power consumption of the completed system is less than 5Vsb rail to support the new EU Regulation ErP 2013 for modern day systems.
Keep in Compliance IEC 62368
FSP Group provides a full kinds of additional safety approvals to keep designs ahead of the changing regulations. FSP has upgraded the majority of power supplies to the new IEC 62368 standard for your gaming rigs.
Intelligent Fan Speed Control
An advanced thermal control fan makes optimal cooling and reduces noise under maximum operation.
120mm fan and heat dissipation design to spin quietly and keep cooling under maximum operation.
All Black Round Cables
The all black coating round cables give your system a superior look rather so many entry-level power supplies.