Kodak 730EX Plus ADF + Sheet-fed scanner 600 x 600 DPI Black
Product code:
1060094
Brand:
Kodak Alaris
Product family:
Kodak
Product name:
730EX Plus
GTIN (EAN/UPC):
0041771060091, 041771060091
Bullet Points Kodak 730EX Plus ADF + Sheet-fed scanner 600 x 600 DPI Black:
- Scanner type: ADF + Sheet-fed scanner 600 x 600 DPI
- Colour scanning Duplex scanning
- LCD Built-in display
- Maximum scan size: 216 x 863 mm Sensor type: Dual CCD
- Ethernet LAN
- Power supply type: AC 49 W
Long product name Kodak 730EX Plus ADF + Sheet-fed scanner 600 x 600 DPI Black:
600 dpi, 75 sheets max, 10/100/1000 LAN, 34 - 200 g/m², 100-240 V, 50-60 Hz, 10.5 kg
Kodak 730EX Plus ADF + Sheet-fed scanner 600 x 600 DPI Black:
The KODAK Scan Station 730EX Plus Scanner can solve unique challenges with powerful integration capabilities that can be used to produce efficiency-boosting customizations. Turn data into decisions quickly and seamlessly with simple network setup and robust remote management.
Fully Integrated Network Scanner
Take processes from multiple steps to a few by connecting the scanner directly to your network. Efficiently designed to tuck neatly into any shared work environment, the Scan Station is a fully integrated network scanner with an internal controller, so there’s no need for additional hardware or software to run.
Remote Scanning Solutions
Simple remote management allows you to spend less time visiting devices individually and more time on other tasks. Leveraging your existing IT infrastructure, the Scan Station connects with standard network and security protocols. It’s easy, guided configuration lets you manage large numbers of devices from wherever you need to be.
Intuitive Interface
Find the functions you need quickly with a bright, easy-to-navigate touchscreen. An intuitive, customizable touch screen makes it easy for users to navigate and simultaneously send documents to multiple destinations, scanning directly to email, file, FTP sites, or Sharepoint On Premise. And with a built-in document viewer, see your scan or even add audio memos to files before they send, all directly in the scanner.
Easy Integration with Microsoft Ecosystem
Easily port your Windows 10 application to create a custom scanning kiosk. The Scan Station 730EX Plus is specially designed for integrators to create custom solutions. Powerful security features – such as administration-level password protection – maintain accessibility for ad-hoc users. Easy integration into the Microsoft ecosystem, plus automatic, ongoing installation of their latest security updates.
Unprecedented Power
The Scan Station offers features like secure LDAP login and MS active directory, and functioning comparable to an MFP, including PDF Private Key Encryption and Password-protected PDF output. An integrated OCR engine lets users convert documents to text-searchable PDFs and deliver them to a variety of configurable destinations – all with a single touch on the scanner.
Fully Integrated Network Scanner
Take processes from multiple steps to a few by connecting the scanner directly to your network. Efficiently designed to tuck neatly into any shared work environment, the Scan Station is a fully integrated network scanner with an internal controller, so there’s no need for additional hardware or software to run.
Remote Scanning Solutions
Simple remote management allows you to spend less time visiting devices individually and more time on other tasks. Leveraging your existing IT infrastructure, the Scan Station connects with standard network and security protocols. It’s easy, guided configuration lets you manage large numbers of devices from wherever you need to be.
Intuitive Interface
Find the functions you need quickly with a bright, easy-to-navigate touchscreen. An intuitive, customizable touch screen makes it easy for users to navigate and simultaneously send documents to multiple destinations, scanning directly to email, file, FTP sites, or Sharepoint On Premise. And with a built-in document viewer, see your scan or even add audio memos to files before they send, all directly in the scanner.
Easy Integration with Microsoft Ecosystem
Easily port your Windows 10 application to create a custom scanning kiosk. The Scan Station 730EX Plus is specially designed for integrators to create custom solutions. Powerful security features – such as administration-level password protection – maintain accessibility for ad-hoc users. Easy integration into the Microsoft ecosystem, plus automatic, ongoing installation of their latest security updates.
Unprecedented Power
The Scan Station offers features like secure LDAP login and MS active directory, and functioning comparable to an MFP, including PDF Private Key Encryption and Password-protected PDF output. An integrated OCR engine lets users convert documents to text-searchable PDFs and deliver them to a variety of configurable destinations – all with a single touch on the scanner.