Catalog Object Cloud
Equip

Equip 7-Outlet C13 Power Distribution Unit with Cable Lock

Product code:
333300
Brand:
Equip
Product name:
7-Outlet C13 Power Distribution Unit with Cable Lock
GTIN (EAN/UPC):
4015867176016, 0401586717601, 401586717601
Bullet Points Equip 7-Outlet C13 Power Distribution Unit with Cable Lock:
  • Rating: 220-240V 50/60Hz
  • Maximum power: 3500W
  • 1 x C14 Male
  • 7 x C13 Socket
  • Cable Lock
  • Material: Aluminum
Long product name Equip 7-Outlet C13 Power Distribution Unit with Cable Lock:
7 x Schuko C13, 1.8 m, 250 V, 10 A, 3500 W, 960 g
Equip 7-Outlet C13 Power Distribution Unit with Cable Lock:
The equip® Power Distribution Unit is a sturdily-built product designed to distribute clear and crisp electricity and meanwhile avoid the damage caused by voltage fluctuations, surges, and spikes. The product is thoroughly tested to ensure the functionality and reliability. Attached with a 1.8m power cord, easy-to-install mechanical design, this is the ideal choice for the 19" cabinet system installation.