CoolBox UX-2 Universal Black AC Indoor
Product code:
REPCOOUSBX2
Brand:
CoolBox
Product name:
UX-2
GTIN (EAN/UPC):
8437012429710
Bullet Points CoolBox UX-2 Universal Black AC Indoor:
- Charger compatibility: Universal
- Charger type: Indoor
- Power source type: AC
- Black
- LED indicators
- Overload, Short circuit
- 110 - 240 V Maximum output voltage: 5 V
Long product name CoolBox UX-2 Universal Black AC Indoor:
Universal Wall Charger, 2 x USB, AC 110-240V, 5V, 2500mA, Black
CoolBox UX-2 Universal Black AC Indoor:
Wall Charger To Tablets and Smartphones – 2500mA
Universal Wall Charger for tablets, smartphones and any device that supports its 5V output through the USB port. It has 2 USB power ports: the first one with an output current of 1.0A for Apple, HTC or Blackberry devices, and the second one 2.1A for charging Galaxy or Galaxy Tab devices.Have yours at home and at the office.
- 2-Port USB Power.
- Allows charging tablets, smartphones and other devices with its 5V output voltage.
- USB Port with 1.0A output current to charge iPad / iPhone / iPod / Blackberry …
- USB Port with 2.0A output current support for charging Galaxy / Galaxy Tab …
Universal Wall Charger for tablets, smartphones and any device that supports its 5V output through the USB port. It has 2 USB power ports: the first one with an output current of 1.0A for Apple, HTC or Blackberry devices, and the second one 2.1A for charging Galaxy or Galaxy Tab devices.Have yours at home and at the office.
- 2-Port USB Power.
- Allows charging tablets, smartphones and other devices with its 5V output voltage.
- USB Port with 1.0A output current to charge iPad / iPhone / iPod / Blackberry …
- USB Port with 2.0A output current support for charging Galaxy / Galaxy Tab …