Catalog Object Cloud
MSI

MSI MPG A850G PCIE5 power supply unit 850 W 24-pin ATX ATX Black

Product code:
MPG A850G PCIE5
Brand:
MSI
Product family:
MPG
Product name:
A850G PCIE5
GTIN (EAN/UPC):
4719072972189, 4711377030427
Bullet Points MSI MPG A850G PCIE5 power supply unit 850 W 24-pin ATX ATX Black:
  • Supports the NVIDIA next-gen graphics cards
  • Full modular design
  • Flat cable equipment
  • 80 Plus Gold certified for high efficiency
  • 100% all Japanese 105oC capacitor
  • Active PFC design
  • Industrial level protection with OVP,OCP,OPP,OTP, SCP,UVP
  • LLC Half Bridge Topology with DC-DC module design
Long product name MSI MPG A850G PCIE5 power supply unit 850 W 24-pin ATX ATX Black:
850W Up to 90% (80 Plus Gold) ATX Power Supply Unit
MSI MPG A850G PCIE5 power supply unit 850 W 24-pin ATX ATX Black:
GO AHEAD, POP YOUR STYLE
The MPG series brings out fashionable products by showing extremely unique styles and expressing a conceited attitude towards the challenge of the gaming world. With extraordinary performance and style, the MPG series defines the future of gaming fashion.

The MPG power supply showcases unique styles and color schemes with laser-like lines to create a masterful art piece with indivuality, fully expressing the charm of MPG.

ATX 3.0 COMPATIBLE
It has an output port that is compliant with PCIe 5.0 and Intel PSDG (Power Supply Design Guide) ATX 3.0, also the power supply can hold up to 2x total power excursion and 3x GPU power excursion.

LEVEL UP YOUR GAME
With native 16 PIN PCIe connector the power supply is ready for all high performing future graphics cards. It can freely pipe up to 600W of power to PCIe 5.0 graphics cards.

LEVEL UP YOUR GAME
With native 16 PIN PCIe connector the power supply is ready for all high performing future graphics cards. It can freely pipe up to 600W of power to PCIe 5.0 graphics cards.

SINGLE-RAILED DESIGN
The single rail supply of power can properly deliver the power you need. For high-performance graphics cards and CPUs, this power supply's 5 CPU & PCI-E slots are more than plenty.

GPU SUPPORT FOR ALL
The gaming power supply can support the NVIDIA and AMD graphics cards. Prepared for the highest of requirements, the MPG power supply’s IO supports can support different and versatile ways of connection according to the power connector design of different graphics cards.


0% RPM MODE
The fan 0 RPM mode can stop the fan’s operation when TDP is below 40% to help with energy saving and providing silence.

FLUID DYNAMIC BEARING
This power supply’s fan sports a fluid dynamic bearing, chosen to increase the life span of the fan while maintaining low noise level.

100% JAPANESE 105°C CAPACITORS
Aiming for unwavering product quality and performance stability, this power supply comes with 100% Japanese 105° C capacitors and solid capacitors.

FOR YOUR PEACE OF MIND
The power supply is proudly backed by a 10 year limited warranty, guaranteeing long term reliable and worry-free operation.

SYSTEM BUILD
THE POWER SUPPLY CAN BE EASILY PLACED AND INSTALLED INTO YOUR BUILD.

FULLY MODULAR
The power supply's fully modular design means that only the connectors required by the build need to be used, significantly reducing cable clutter and simplifying the system’s overall build.

COMPACT SIZING
Smaller than typical PSUs on the market, the power supply’s compact sizing makes it an excellent fit for most PC cases.

ALL THE MORE ORGANIZED
All of the power supply’s cables are flat and in black. The flat cables make cable management easier and less of headache! Thanks to the flat cables, the entire system can be more organized and has more room for unobstructed airflow. Use the cables you need, and store the rest in the included cable bag.