Catalog Object Cloud
i-tec

i-tec USB-C Triple 4K HDMI Video Adapter, Power Delivery 100W

Product code:
C31TRIPLE4KHDMIPD
Brand:
i-tec
Product name:
USB-C Triple 4K HDMI Video Adapter, Power Delivery 100W
GTIN (EAN/UPC):
8595611707735
Bullet Points i-tec USB-C Triple 4K HDMI Video Adapter, Power Delivery 100W:
  • Triple HDMI output – connect up to three external monitors with flexible resolution options
  • Cutting-edge USB-C MST technology with Power Delivery support (up to 100 W)
  • Crystal-clear visuals: up to 4K/60 Hz or 1440p/144 Hz (depending on DP support)
  • Supports G-Sync, FreeSync, and HDR 400–1000 for smooth and vivid display quality
  • Integrated 20 cm USB-C cable for convenient host connection
  • Cross-platform compatibility: Windows 10/11, macOS, Android, iPadOS, ChromeOS, Linux
  • Energy-efficient: only 10 W internal consumption
Long product name i-tec USB-C Triple 4K HDMI Video Adapter, Power Delivery 100W:
USB-C Triple 4K HDMI Video Adapter, Power Delivery 100W
i-tec USB-C Triple 4K HDMI Video Adapter, Power Delivery 100W:
Ultra-compact and lightweight USB-C graphic adapter with integrated 20 cm cable, designed to easily expand your desktop or notebook with up to three external monitors. Thanks to advanced MST technology, HDR support and compatibility with G-Sync / FreeSync, you can enjoy smooth performance and vivid visuals for work and entertainment.

With Power Delivery up to 100 W and energy-efficient operation, this adapter is ideal for professionals who need maximum flexibility in a small, portable form factor. Compatible with all major operating systems, it’s the perfect solution for productivity at home, in the office, or on the go.

Key features:

- Connect up to 3 external monitors via HDMI with flexible resolution options (up to 4K/60 Hz or 1440p/144 Hz*)
- Graphic adapter technology: USB-C (MST) + USB-C PD
- 1× integrated USB-C cable (20 cm) for easy host connection
- Power Delivery up to 100 W (internal consumption only 10 W)
- 3× HDMI 2.0 ports for crystal-clear output
- Supports HDR 400–1000, G-Sync, FreeSync

Compatible with major systems: Windows 10/11, macOS*, Android*, iPadOS*, ChromeOS, Linux
* NOTE: The macOS operating system does not support Multi Stream Transport (MST) multi-screen video technology, which means that when connected to macOS, the same image will be projected on all screens.

* iPadOS, Android do not support multi-screen video transfer technology, nor the extended screen option. This means that when connected to an external monitor, only the mirrored screen will be displayed. (Not valid for androids with DEX and Easy Projection extension)