Catalog Object Cloud
CLUB3D

CLUB3D Ultra High Speed HDMI 4K120Hz, 8K60Hz Certified Cable 48Gbps M/M 1.5 m/4.92 ft

Product code:
CAC-1370
Brand:
CLUB3D
Product name:
Ultra High Speed HDMI 4K120Hz, 8K60Hz Certified Cable 48Gbps M/M 1.5 m/4.92 ft
GTIN (EAN/UPC):
8719214471750, 0841615101986, 841615101986
Bullet Points CLUB3D Ultra High Speed HDMI 4K120Hz, 8K60Hz Certified Cable 48Gbps M/M 1.5 m/4.92 ft:
  • 1.5 m
  • HDMI Type A (Standard) Straight Male
  • HDMI Type A (Standard) Straight Male
  • HDMI version: 2.1
  • 120 Hz 48 Gbit/s
  • Audio Return Channel (ARC)
  • Black
Warranty:
2 years
Long product name CLUB3D Ultra High Speed HDMI 4K120Hz, 8K60Hz Certified Cable 48Gbps M/M 1.5 m/4.92 ft:
Ultra High Speed HDMI 4K120Hz, 8K60Hz Certified Cable 48Gbps M/M 1.5 m/4.92 ft
CLUB3D Ultra High Speed HDMI 4K120Hz, 8K60Hz Certified Cable 48Gbps M/M 1.5 m/4.92 ft:
The Club 3D CAC-1370 Ultra High Speed HDMI™2.1 Certified Cable is built to handle the highest quality video- and audio- signals.

HDMI™2.1 Increased Bandwidth to 48Gbps.
The increase in maximum bandwidth compared to previous versions is achieved by increasing both the bitrate of the data channels (from 6Gbps to 12Gbps) and the number of channels (from 3 to 4). This allows support for resolutions up to 8K at 60Hz! New feature included in this Specification is Display Stream Compression (DSC) 1.2, which is used for video formats higher than 8K with 4:2:0.  

Enhanced refresh rate features:
- Variable Refresh Rate (VRR) reduces or eliminates lag, stutter and frame tearing for more fluid motion in games
- Quick Media Switching (QMS) for movies and video eliminates the delay that can result in blank screens before content is displayed
- Quick Frame Transport (QFT) reduces latency.
- HDMI™2.1 also supports Static- and Dynamic- HDR metadata.

All HDMI™2.1 features are fully supported by this Club3D CAC-1370 Cable. It is the ideal solution for the ultimate future proof HDMI™2.1 experience.