Catalog Object Cloud
aiten data

aiten data Floor Rack Cabinet 42u Width 800 Depth 800

Product code:
F80.88.42
Brand:
aiten data
Product name:
Floor Rack Cabinet 42u Width 800 Depth 800
GTIN (EAN/UPC):
6940533543893
Bullet Points aiten data Floor Rack Cabinet 42u Width 800 Depth 800:
  • Rack floor cabinet with standard width of 19” (482,6 mm).
  • Detachable structure.
  • Transparent tempered glass front door with 2 keys security lock. Optional double perforated door to facilitate maintenance work or for small spaces.
  • Perforated rear door in the form of hexagonal cells to improve ventilation. Bring lock with key.
  • Hinge system that allows changing the direction of the door opening without tools.
  • Cables entry through both at the top and the bottom of the cabinet and ventilation slots.
  • Numbered rack profiles.
  • Depth scrollable profiles.
  • Easy-to-open detachable side panels with side closure for easy maintenance.
  • Polished finishes to prevent dust from entering.
  • The outside packaging is specially designed to secure the cabinet and prevent bumps and scratches.
Long product name aiten data Floor Rack Cabinet 42u Width 800 Depth 800:
Floor Rack Cabinet 42u Width 800 Depth 800
aiten data Floor Rack Cabinet 42u Width 800 Depth 800:
The Aiten Data floor rack cabinet model AI8842 is a great option for companies that need capacity and resistance for large volumes or heavy equipment, Aiten Data offers solutions in the form of floor cabinets (19”).

Different heights and capacities ranging from 22U to 47U, with widths between 600mm to 800mm and bottoms between 600mm to 1000mm. All cabinets have glass doors, perforated or, in the case of larger cabinets, there is the option of double door, which allows working on one part of the furniture while the other part is closed and protected.

As in the case of wall cabinets, our floor cabinets also include accessories that represent an economic saving when the project is shaped, but in addition, this pre-assembled configuration greatly facilitates the work of the installer. The accessories are: 2 fixed shelves, 4 fans with European style plug, 1 PDU with 8 1U ports with aluminum profile base and European type plug, 4 removable feet, 4 wheels with brake and lock with 2 keys on the front door .

Thanks to their robustness and design, Aiten Data floor cabinets offer solutions for all types of telecommunications network installation, both in offices, shops and data centers, as in industrial environments, since the maximum load they support is 600 kg in all the models.