Catalog Object Cloud
ASUS

ASUS PRIME H810M-E-CSM Intel H810 LGA 1851 (Socket V1) micro ATX

Product code:
90MB1N20-M0EAYC
Brand:
ASUS
Product name:
PRIME H810M-E-CSM
GTIN (EAN/UPC):
4711636188203, 0199291188204, 199291188204
Bullet Points ASUS PRIME H810M-E-CSM Intel H810 LGA 1851 (Socket V1) micro ATX:
  • Intel LGA 1851 (Socket V1) Intel Core Ultra (Series 2)
  • PC micro ATX Intel H810 7.1 channels
  • DDR5-SDRAM 2 DIMM Maximum internal memory: 128 GB
  • HDD & SSD M.2, SATA III Number of storage drives supported: 6
  • BIOS type: UEFI AMI 256 Mbit
  • Gigabit Ethernet
Long product name ASUS PRIME H810M-E-CSM Intel H810 LGA 1851 (Socket V1) micro ATX:
Intel H810 LGA1851 micro-ATX (Advanced AI PC-ready, DDR5, PCIe 4.0, 2 x DP, HDMI, USB 5Gbps, USB 5Gbps Type-C, 2 x M.2, Realtek 1Gb Ethernet, Aura Sync)
ASUS PRIME H810M-E-CSM Intel H810 LGA 1851 (Socket V1) micro ATX:
PRIME H810M-E-CSM
ASUS PRIME series motherboards are expertly engineered to unleash the full potential of the latest Intel® Core™ Ultra Processors (Series 2). Boasting a robust power design, comprehensive cooling solutions and intelligent tuning options, the PRIME H810M-E-CSM motherboard provides users and PC DIY builders with a range of performance optimizations via intuitive software and firmware features. It’s designed to be Advanced AI PC-ready, offering the power and connectivity needed for demanding AI applications.