AISENS A148-0380 HDMI cable 50 m HDMI Type A (Standard) Black, Grey
Product code:
A148-0380
Brand:
AISENS
Product name:
A148-0380
GTIN (EAN/UPC):
8436574704020
Bullet Points AISENS A148-0380 HDMI cable 50 m HDMI Type A (Standard) Black, Grey:
- Made from a blend of fiber optic and copper wire, this active cable is less sensitive to EMI interference, delivering a clear and reliable audio/video signal, even in environments such as data centers, hospitals, etc.
- High quality 24K gold shielded connectors. Multiple shielding for maximum reduction of possible interference. Manufactured with high quality copper conductors (OFC-Oxygen Free Copper- 99.99% purity) that guarantees maximum transmission quality.
- Backwards compatible with previous HDMI specifications and works with all your existing HDMI devices.
- Bandwidth up to 18 Gbps.
- Supports RGB 4:4:4 HDCP 2.2
- Supports video resolutions up to 4Kx2K@60Hz (3840X2160p) and 48 bit/px color depth.
- Compatible with HDR10 (“High Dynamic Range”), offering higher contrast ratios and more vivid colors.
- Enables 3D over HDMI when connected to HDMI devices.
- Supports audio return channel functionality.
- RoHS regulations and 100% tested
Long product name AISENS A148-0380 HDMI cable 50 m HDMI Type A (Standard) Black, Grey:
HDMI Cable V2.0 AOC (Active Optical Cable) premium high speed/ HEC 4K@60HZ 18GBPS, A/MA/M, black, 50 meters