Lindy 60m USB 1.1 Cat.6 Extender Basic
Product code:
43365
Brand:
Lindy
Product name:
60m USB 1.1 Cat.6 Extender Basic
GTIN (EAN/UPC):
4002888433655
Bullet Points Lindy 60m USB 1.1 Cat.6 Extender Basic:
- Extends a single USB port up to 60m using low cost Cat.5e/6 network cable (not included)
- Supports data transfer rates of up to 12Mbps
- Plug and Play Installation, OS independent
- Powered by the USB Bus
- 2 year warranty
Long product name Lindy 60m USB 1.1 Cat.6 Extender Basic:
60m USB 1.1 Cat.6 Extender Basic
Lindy 60m USB 1.1 Cat.6 Extender Basic:
The Lindy Cat.6 USB Extender can be used to extend the distance between a USB device and a host computer by up to 60m. It consists of a local unit, which can be connected to the computer or laptop and a remote unit which connects to USB devices like mice or keyboards, perfect for long distance access.
Standard, low cost Cat.5e/6 cable (not included) is used to connect the two units together. For best performance and compatibility, we recommend the use of solid core patched cables.
Standard, low cost Cat.5e/6 cable (not included) is used to connect the two units together. For best performance and compatibility, we recommend the use of solid core patched cables.