Brother DCP-L2620DW multifunction printer Laser A4 1200 x 1200 DPI 32 ppm Wi-Fi
Product code:
DCP-L2620DW
Brand:
Brother
Product name:
DCP-L2620DW
GTIN (EAN/UPC):
4977766831321, 4977766831499, 4977766828956
Bullet Points Brother DCP-L2620DW multifunction printer Laser A4 1200 x 1200 DPI 32 ppm Wi-Fi:
- Print up to 32 pages per minute.
- 2-Sided print, up to 16 sides per minute
- 2 Line LCD control panel
- 5GHz WiFi and USB, Brother Mobile Connect app
- 128MB Internal memory
- 250 sheet paper input tray11
Long product name Brother DCP-L2620DW multifunction printer Laser A4 1200 x 1200 DPI 32 ppm Wi-Fi:
Effortlessly set up and connect this printer for fast and flawless printing at speeds of up to 32 pages per minute. Comes with a free 2 month EcoPro subscription. Save on ink costs, with easy automatic ink delivery and warranty covered.
Brother DCP-L2620DW multifunction printer Laser A4 1200 x 1200 DPI 32 ppm Wi-Fi:
Experience seamless productivity whether at home or in the office, courtesy of the effortlessly connected Brother DCP-L2620DW. This 3-in-1 mono laser printer comes equipped with a variety of efficiency-enhancing features that will save you valuable time. Enjoy fast, flawless printing and scanning, automatic 2-sided printing, and a generous paper tray capacity. Setting up is a breeze with the Brother Mobile Connect App, enabling you to print and scan from virtually any location. The DCP-L2620DW keeps your printing costs down using a separate drum and toner unit, and the 700 pages7 inbox toner supporting your higher print volume needs. Toner is easy to change and high yield toner is available, printing up to 3,000 pages7, reducing your cost per page and frequency to replace.