Catalog Object Cloud
FSP

FSP VITA BD 850W Power supply unit ATX ATX3.1 Black

Product code:
PPA8504501
Brand:
FSP
Product name:
VITA BD 850W Power supply unit ATX ATX3.1 Black
GTIN (EAN/UPC):
4711498480200
Bullet Points FSP VITA BD 850W Power supply unit ATX ATX3.1 Black:
  • Efficiency ≧ 90% at typical load
  • Quiet and long-lasting 120mm HYB fan
  • Premium, all-black cables for easier cable routing
  • Complete protections: OVP, OCP, OPP, OTP, SCP, UVP, SIP, NLO
Long product name FSP VITA BD 850W Power supply unit ATX ATX3.1 Black:
850W, 240V, 50/60Hz
FSP VITA BD 850W Power supply unit ATX ATX3.1 Black:
The Future is Now:ATX 3.1 Ready
Following the latest ATX 3.1 regulation, this series supports 200% power excursion and ensure peak performance with future hardware upgrades.

+5V & 3.3V DC to DC Circuit Design
Increase the efficiency and stabilize the output voltage to ensure system stability.

Powerful Single +12V Rail
Modern CPUs and graphics cards can draw significant amounts of power, especially during peak loads., a single +12V rail PSU offers a good balance of simplicity, power delivery capability, and stability.

Premium, Black Flat Cables
Featuring improved black, flat cables that are soft and easy to bend, users can manage them more easily, saving time and creating more space for optimal cooling performance in your PC build.

105˚C Japanese Bulk Capacitor
The bulk capacitor inside serves to support working under an extremely harsh environment, such as with high temperatures, peak voltage fluctuations. It stabilizes the performance for high reliability that your system can count on.

Compact PSU size:140 x 150 x 86mm
140mm in length which is relatively shorter than industry standard, it’s ideal for compact PC or space-constraint environment without compromising on performance.