Catalog Object Cloud
ASUS

ASUS Prime Radeon RX 9060 XT O16G AMD 16 GB GDDR6

Product code:
90YV0LF1-M0NA00
Brand:
ASUS
Product family:
Prime
Product name:
Prime Radeon RX 9060 XT O16G
GTIN (EAN/UPC):
4711387994214, 0197105994218, 197105994218, 0197105998858, 197105998858
Bullet Points ASUS Prime Radeon RX 9060 XT O16G AMD 16 GB GDDR6:
  • AMD Radeon RX 9060 XT 16 GB GDDR6
  • 7680 x 4320 pixels 128 bit PCI Express 5.0
  • HDMI ports quantity: 1 DisplayPorts quantity: 2
  • OpenGL version: 4.6
  • 1x 8-pin
Long product name ASUS Prime Radeon RX 9060 XT O16G AMD 16 GB GDDR6:
Prime Radeon RX 9060 XT OC Edition 16GB GDDR6 gaming graphics card (AMD Radeon RX9060XT, AMD RDNA 4 architecture, PCIe 5.0, 1x HMDI 2.1b, 2x DisplayPort 2.1a, PRIME-RX9060XT-O16G)
ASUS Prime Radeon RX 9060 XT O16G AMD 16 GB GDDR6:
Primed for Power
Experience Primal performance with the Prime Radeon™ RX 9060 XT graphics card featuring a compact 2.5-slot design for expansive compatibility, enhanced by a triple-fan setup for supreme cooling.

Cooling
2.5-slot Design
The Prime Radeon™ RX 9060 XT features a 2.5 slot design with a carefully arranged layout for the shroud, heatsink and heat pipes to let the three Axial-tech fans leverage chassis side-panel ventilation and deliver optimal thermal performance.

Axial-tech Upgrades
Three tried-and-true Axial-tech fans feature a smaller hub that facilitates longer blades and a barrier ring to increase downward air pressure for lower temperatures, less noise and higher performance.

0dB Technology
All three fans come to a standstill when GPU temperatures are below 55°C, letting you play less demanding games or perform light tasks in relative silence. Fans start up again when temperatures are over 60°C, establishing a speed curve that balances performance and acoustics for work or play.

Dual Ball Fan Bearings
Different bearing types have unique pros and cons. Dual-ball bearings excel at durability and can last up to twice as long as sleeve bearing designs.

Vented Backplate
Large backplate vents significantly enhance heat dissipation, helping to keep the GPU cooler during intense tasks. This additional airflow helps ensure optimal temperatures, boosting performance, longevity and stability by defending against overheating and thermal throttling.

MaxContact Design
MaxContact is a special ASUS manufacturing process that effectively expands the surface area of the heat spreader that sits atop the GPU by 5%, compared to traditional designs. This improves temperatures by up to 2°C, in concert with an extensive heatsink array and powerful Axial-tech fans.

Unmatched Reliability

ASUS GPU Guard
ASUS GPU Guard applies adhesive to secure all four corners to reduce the risk of cracks.

Protective Backplate
The PCB is reinforced by a backplate that adds structural rigidity, helping to prevent flex and to protect components and trace pathways from damage.

Stainless Steel Bracket
The mounting bracket features grade 304 stainless steel, chosen for its strength and high resistance to corrosion.

Engineering

Dual BIOS
Do you prioritize low core temps or low noise levels? Performance mode lets the fans spin up to keep the card running cool all the time, and Quiet mode keeps the same power target and top-end settings while offering a less aggressive fan curve for quieter operation at moderate temperatures.

Auto−Extreme Technology
An automated manufacturing process that sets new standards in the industry by allowing all soldering to be completed in a single pass, ASUS Auto-Extreme technology reduces thermal strain on components and avoids the use of harsh cleaning chemicals, resulting in less environmental impact, lower manufacturing power consumption and a more reliable product overall.