Catalog Object Cloud
Ariete

Ariete 1342 American Coffee Machine, Tempered Glass Jug, Up to 12 Cups, 24 Hour Programming Timer, LCD display, Auto Shut Off, 2000 W, Plastic, Green

Product code:
00M134204AR0
Brand:
Ariete
Product name:
1342 American Coffee Machine, Tempered Glass Jug, Up to 12 Cups, 24 Hour Programming Timer, LCD display, Auto Shut Off, 2000 W, Plastic, Green
GTIN (EAN/UPC):
8003705114142
Bullet Points Ariete 1342 American Coffee Machine, Tempered Glass Jug, Up to 12 Cups, 24 Hour Programming Timer, LCD display, Auto Shut Off, 2000 W, Plastic, Green:
  • Countertop Fully-auto Drip coffee maker
  • Coffee pod
  • 12 cups
  • Built-in display
  • Coffee making
  • 960 W
  • Green
Long product name Ariete 1342 American Coffee Machine, Tempered Glass Jug, Up to 12 Cups, 24 Hour Programming Timer, LCD display, Auto Shut Off, 2000 W, Plastic, Green:
1342 American Coffee Machine, Tempered Glass Jug, Up to 12 Cups, 24 Hour Programming Timer, LCD display, Auto Shut Off, 2000 W, Plastic, Green
Ariete 1342 American Coffee Machine, Tempered Glass Jug, Up to 12 Cups, 24 Hour Programming Timer, LCD display, Auto Shut Off, 2000 W, Plastic, Green:
Coffee maker for American coffee, makes 4 to 12 cups of delicious long coffee, hot and full of flavour. Thanks to the built-in timer and the LCD display, it is possible to program the preparation of coffee in the next 24 hours. The tempered glass jug support plate keeps the coffee warm for about half an hour. The anti-dripping system allows the coffee machine to stop dispensing when the cup is removed. The dispensing can be restarted by pressing the Pause & Serve button. The filter holder is removable and easily washable.American coffee machineMakes 4 to 12 cups of delicious long coffeeIt can be programmed to make coffee in the next 24 hoursRemovable and easily washable filter holder