Manhattan DisplayPort 1.2 Cable, 4K@60Hz, 2m, With Latches, Fully Shielded, Black, Lifetime Warranty, Equivalent to DISPL2M
Product code:
307116
Brand:
Manhattan
Product name:
DisplayPort 1.2 Cable, 4K@60Hz, 2m, With Latches, Fully Shielded, Black, Lifetime Warranty, Equivalent to DISPL2M
GTIN (EAN/UPC):
7666233071168, 0766623307116, 766623307116
Bullet Points Manhattan DisplayPort 1.2 Cable, 4K@60Hz, 2m, With Latches, Fully Shielded, Black, Lifetime Warranty, Equivalent to DISPL2M:
- DisplayPort 20-pin male to DisplayPort 20-pin male latching connections
- Delivers high-bandwidth, digital audio/visual signals from PC to display and other DisplayPort-enabled devices — up to 4K@60Hz resolution
- Fully shielded to reduce EMI and other interference sources
- Plug and play for box-to-box applications
- Moulded PVC boot
- Lifetime Warranty
Warranty:
Lifetime
Long product name Manhattan DisplayPort 1.2 Cable, 4K@60Hz, 2m, With Latches, Fully Shielded, Black, Lifetime Warranty, Equivalent to DISPL2M:
DisplayPort 1.2 Cable, 4K@60Hz, 2m, With Latches, Fully Shielded, Black, Lifetime Warranty, Equivalent to DISPL2M
Manhattan DisplayPort 1.2 Cable, 4K@60Hz, 2m, With Latches, Fully Shielded, Black, Lifetime Warranty, Equivalent to DISPL2M:
High-definition performance for personal computing._x000D_
Manhattan DisplayPort Cables provide a single-cable solution that delivers both high-definition digital audio and video signals between desktop and notebook computers and an output device. With 21.6 Gbps bandwidth (HBR2), Deep colour and 24-bit, 8-channel uncompressed audio capability, the 20-pin connector is small, compact and ideal for use with DisplayPort-equipped computers, flat-panel displays, slim-profile devices and many consumer electronics including Blu-ray players and game consoles. Full foil and braided shielding, moulded boots with strain relief, protective PVC jackets and gold-plated connections help Manhattan DisplayPort Cables provide maximum conductivity and clear, crisp signal transmissions with reduced EMI interference and distortion.
Manhattan DisplayPort Cables provide a single-cable solution that delivers both high-definition digital audio and video signals between desktop and notebook computers and an output device. With 21.6 Gbps bandwidth (HBR2), Deep colour and 24-bit, 8-channel uncompressed audio capability, the 20-pin connector is small, compact and ideal for use with DisplayPort-equipped computers, flat-panel displays, slim-profile devices and many consumer electronics including Blu-ray players and game consoles. Full foil and braided shielding, moulded boots with strain relief, protective PVC jackets and gold-plated connections help Manhattan DisplayPort Cables provide maximum conductivity and clear, crisp signal transmissions with reduced EMI interference and distortion.