Catalog Object Cloud
ASUS

ASUS AC68-00 (AD2190020) power adapter/inverter Indoor 68 W Black

Product code:
90XB0AY0-BPW000
Brand:
ASUS
Product name:
AC68-00 (AD2190020)
GTIN (EAN/UPC):
4711636433433, 4711636432634, 0199291433434, 199291433434
Bullet Points ASUS AC68-00 (AD2190020) power adapter/inverter Indoor 68 W Black:
  • Compact and portable design
  • USB Type-C connector with USB PD 3.2 technology that automatically detects and supplies 5V/3A, 9V/3A, 15V/3A and 20V/3.4A output
  • Multiple output protection, including Over Voltage Protection (OVP), Over Current Protection (OCP), Over Temperature Protection (OTP) and Short Circuit Protection (SCP)
  • Complies with worldwide health and safety regulations
  • Tested and adheres to strict ASUS quality standards
Long product name ASUS AC68-00 (AD2190020) power adapter/inverter Indoor 68 W Black:
68W USB-C Wall Adapter
ASUS AC68-00 (AD2190020) power adapter/inverter Indoor 68 W Black:
The compact ASUS AC68-00 is a 68W AC Adapter with a USB Type-C (USB-C) connector and is designed for ASUS laptops that support charging via USB-C. The AC68-00 supports international voltage standards (100-240V, 50-60Hz), and includes USB Power Delivery (PD) 3.2 technology that automatically detects and supplies 5V/3A, 9V/3A, 15V/3A and 20V/3.4A output.
Multiple output protection, including Over Voltage Protection (OVP), Over Current Protection (OCP), Over Temperature Protection (OTP) and Short Circuit Protection (SCP) are built-in to keep you and your laptop safe.