Catalog Object Cloud
Equip

Equip 3 in 1 USB-C to HDMI / USB-A / USB PD Adapter

Product code:
133488
Brand:
Equip
Product name:
3 in 1 USB-C to HDMI / USB-A / USB PD Adapter
GTIN (EAN/UPC):
4015867228876
Bullet Points Equip 3 in 1 USB-C to HDMI / USB-A / USB PD Adapter:
  • USB-C Male ( Thunderbolt 3/4 compatible)
  • Supports HDMI resolution up to 4K/60Hz
  • USB 3.2 Gen1 super speed (5Gb/s) port
  • USB-C charging port compliant with USB Power Delivery (PD) 3.0 technology
  • Power Delivery: 100W Max
  • Aluminum casing for heat dissipation
  • Simple Plug-and-Play installation
  • USB-C port with DisplayPort Alternate Mode (DP Alt Mode) is needed
  • Cable length: 25cm
Long product name Equip 3 in 1 USB-C to HDMI / USB-A / USB PD Adapter:
3 in 1 USB-C to HDMI / USB-A / USB PD Adapter
Equip 3 in 1 USB-C to HDMI / USB-A / USB PD Adapter:
This 3-in-1 USB-C to HDMI Adapter makes it possible to expand your device's USB-C capacity with HDMI/USB-C PD/ USB 3.2 Gen1 . This adapter provides an easy way to add HDVT, or equipment such as a monitor or projector or any USB-C device such as a smartphone, portable gaming console, MacBook, Chromebook Pixel or any similar late-model laptop with USB-C ports.