ABYSM AI Pro 100 Workstation Tower Black
Product code:
AB125801
Brand:
ABYSM
Product name:
AI Pro 100 Workstation
GTIN (EAN/UPC):
8436617920639
Bullet Points ABYSM AI Pro 100 Workstation Tower Black:
- The case feet are tall and sturdy, ensuring maximum system stability
- The power supply compartment features ventilation on both the top and bottom
- The left side panel has a lower access point for mounting or adjusting the CPU cooler
- All panels can be removed without the need for tools. Tool-less system, no screws required
- Cable management is made easy with supports and cable ties for hiding and guiding cables
Warranty:
3 Years
Long product name ABYSM AI Pro 100 Workstation Tower Black:
E-ATX, SPCC, 1x 140 mm, 2.5"/3.5", 9 Expansion Slots, USB 3.0, 3.5 mm, 465 x 258 x 567 mm, 9.8 kg
ABYSM AI Pro 100 Workstation Tower Black:
If you are immersed in AI model training, massive data analysis, or any task that demands exceptional computing power, this Workstation AI PRO 100 from Abysm Gaming is your ideal ally. You can build a system with top-tier components capable of handling anything from real-time rendering and virtual production to machine and deep learning, running virtual workstations, or exploring the metaverse.
You can be confident that your most complex projects will run smoothly, as the size of this chassis allows for the installation of multiple GPUs and 360mm liquid cooling systems, ensuring that components always perform at their best without overheating.
MINIMALIST DESIGN AND METAL PANELING
The Abysm Gaming Workstation stands out for its sleek and modern design, featuring high-quality metal paneling that gives it a robust and professional look, perfect for demanding work environments. Its minimalist lines seamlessly integrate into any setting, with a timeless aesthetic and exceptional durability.
SPACIOUS INTERIOR
The AI PRO 100 Case is compatible with E-ATX / ATX / Micro ATX / ITX motherboards. It offers a height clearance of 180 mm for the CPU cooler and space to install up to 15 fans. If you prefer a quiet system with superior cooling, you can mount a 360 mm liquid cooler.
In terms of graphics capacity, the case supports graphics cards up to 420 mm in length and allows for the installation of two GPUs (3 + 3 slots), making it ideal for tasks that require multiple graphics cards.
9 EXPANSION SLOTS
With nine expansion slots, this workstation is an ideal platform for professionals who need scalable graphics performance. Configure multiple GPUs and accelerate your workflows. The benefits of having multiple GPUs include faster rendering speeds, the ability to run more demanding applications, and the possibility of multitasking simultaneously.
You will be able to expand your system as your needs evolve.
I/O PORTS
This case is equipped with two USB 3.0 ports and one Type-C 3.1 Gen 2 port, offering fast and convenient connectivity for your external devices. The Type-C 3.1 Gen 2 port is particularly noteworthy, as it provides data transfer speeds of up to 10 Gbps, meaning you can transfer large files in seconds. Additionally, this port is compatible with USB-C devices, allowing for easy and straightforward connections.
PERFORATED PANELS
All panels—side, bottom, and top—of the case are micro-perforated to ensure optimized airflow. Every detail has been designed to allow you to build a guaranteed high-quality system.
You can be confident that your most complex projects will run smoothly, as the size of this chassis allows for the installation of multiple GPUs and 360mm liquid cooling systems, ensuring that components always perform at their best without overheating.
MINIMALIST DESIGN AND METAL PANELING
The Abysm Gaming Workstation stands out for its sleek and modern design, featuring high-quality metal paneling that gives it a robust and professional look, perfect for demanding work environments. Its minimalist lines seamlessly integrate into any setting, with a timeless aesthetic and exceptional durability.
SPACIOUS INTERIOR
The AI PRO 100 Case is compatible with E-ATX / ATX / Micro ATX / ITX motherboards. It offers a height clearance of 180 mm for the CPU cooler and space to install up to 15 fans. If you prefer a quiet system with superior cooling, you can mount a 360 mm liquid cooler.
In terms of graphics capacity, the case supports graphics cards up to 420 mm in length and allows for the installation of two GPUs (3 + 3 slots), making it ideal for tasks that require multiple graphics cards.
9 EXPANSION SLOTS
With nine expansion slots, this workstation is an ideal platform for professionals who need scalable graphics performance. Configure multiple GPUs and accelerate your workflows. The benefits of having multiple GPUs include faster rendering speeds, the ability to run more demanding applications, and the possibility of multitasking simultaneously.
You will be able to expand your system as your needs evolve.
I/O PORTS
This case is equipped with two USB 3.0 ports and one Type-C 3.1 Gen 2 port, offering fast and convenient connectivity for your external devices. The Type-C 3.1 Gen 2 port is particularly noteworthy, as it provides data transfer speeds of up to 10 Gbps, meaning you can transfer large files in seconds. Additionally, this port is compatible with USB-C devices, allowing for easy and straightforward connections.
PERFORATED PANELS
All panels—side, bottom, and top—of the case are micro-perforated to ensure optimized airflow. Every detail has been designed to allow you to build a guaranteed high-quality system.