Catalog Object Cloud
Mars Gaming

Mars Gaming ML-TWO240W Processor All-in-one liquid cooler 12 cm White 1 pc(s)

Product code:
MLTWO240W
Brand:
Mars Gaming
Product name:
ML-TWO240W
GTIN (EAN/UPC):
8435693111955
Bullet Points Mars Gaming ML-TWO240W Processor All-in-one liquid cooler 12 cm White 1 pc(s):
  • Up to 450W TDP
  • 4th Gen Opti-Chamber pump with copper base and microchannels
  • Ultra quiet ARGB Infinity Mirror fan with copper core
  • ARGB Infinity Mirror Sync
Long product name Mars Gaming ML-TWO240W Processor All-in-one liquid cooler 12 cm White 1 pc(s):
Intel/AMD, TDP 450W, 2x 120 mm ARGB, PWM, 800-2000 ± 10% RPM, 9-26dBA, 27.2-69.2 CFM, 1170 g, White
Mars Gaming ML-TWO240W Processor All-in-one liquid cooler 12 cm White 1 pc(s):
The ML-TWO240 is an AIO liquid cooling solution that combines premium ARGB design, state-of-the-art thermal performance, and ultra-quiet operation. With a fourth-generation pump with a copper base and micro-channels, two copper core ARGB fans, latest generation FDB bearings, and Infinity Mirror effect both on the core and the fans, this cooling system not only maximizes heat dissipation but also transforms the aesthetics of your setup. Compatible with ARGB motherboards and CPUs up to 450W TDP, it takes your setup to the maximum.

ARGB design with Infinity Mirror effect

The ML-TWO240 stands out for its striking design with Infinity Mirror effect integrated into the rectangular pump block and the fan core. Both the fans and the pump light up in a surrounding style, allowing complete visual customization of your equipment.

Next-generation thermal performance

Thanks to its fourth generation Opti-Chamber pump with a copper base and high-precision micro-channels, high-efficiency radiator, and optimized low-resistance tubes, this AIO kit provides outstanding thermal dissipation. Prepared to support up to 450W TDP, it maintains optimal temperatures even under extreme loads in gaming or professional tasks.

Ultra-quiet operation

The 120mm ARGB fans with copper and aluminum core and Fluid Dynamic Bearing (FDB) ensure a powerful, stable, and quiet airflow. Their design reduces internal friction and vibrations, guaranteeing smooth and discreet operation, ideal for environments where silence is as important as performance.

Unlimited ARGB Integration

The ARGB lighting of the system can be fully synchronized with the rest of your setup components through compatible controllers or motherboards such as ASUS Aura Sync, Mystic Light and RGB Fusion, allowing you to create custom and dynamic effects that evolve with your style.

Total compatibility

The ML-TWO240 is compatible with a wide range of Intel and AMD sockets, including Intel LGA 2066/2011/1851/1700/1366/1200/115x and AMD AM5/AM4. Its integration is simple and flexible, adapting to virtually any high-performance configuration thanks to its versatile and universal design.