Catalog Object Cloud
Equip

Equip Cat.6A F/FTP Slim Patch Cable, 2m, Beige

Product code:
606115
Brand:
Equip
Product name:
Cat.6A F/FTP Slim Patch Cable, 2m, Beige
GTIN (EAN/UPC):
4015867209578
Bullet Points Equip Cat.6A F/FTP Slim Patch Cable, 2m, Beige:
  • Stranded bare copper conductor
  • AWG 32/7
  • Ultra slim, 3.8 mm diameter
  • 500MHz performance Bandwidth
  • Transmission: 10Gbit
  • Suitable for PoE, PoE+,
  • Foil and braid shield Reduces EMI/RFI interference
  • Molded boot with Strain relief
  • RoHS compliant
  • Low Smoke Zero Halogen (LSZH/LSOH)
  • Compliant with ISO/IEC 11801 and EN 50173
Long product name Equip Cat.6A F/FTP Slim Patch Cable, 2m, Beige:
Cat.6A F/FTP Slim Patch Cable, 2m, Beige
Equip Cat.6A F/FTP Slim Patch Cable, 2m, Beige:
The equip® Cat.6A F/FTP Slim Patch Cable is a small cable with big performance. With a cable diameter of almost half a standard Cat.6A cable, It's easier to route and saves valuable space in high density environments, such as data centers and telecommunications rooms. With Cat.6A Slim Cable, you can fit more cables in the same space, saving you the time and cost of expanding or replacing cable pathways.