Catalog Object Cloud
Equip

Equip Cat.6A RJ45 Shielded Plug, 100pcs/pack

Product code:
121147
Brand:
Equip
Product name:
Cat.6A RJ45 Shielded Plug, 100pcs/pack
GTIN (EAN/UPC):
4015867233863
Bullet Points Equip Cat.6A RJ45 Shielded Plug, 100pcs/pack:
  • 8P8C cable mount modular plug
  • Suitable for Cat6 and Cat6a Ethernet Applications
  • Max. wire OD: 1.1mm
  • For round cable
  • Shielded
  • Gold Plated Connectors for high signal quality
  • RoHS compliant
  • Selling unit: 100pcs/Pack
Long product name Equip Cat.6A RJ45 Shielded Plug, 100pcs/pack:
Cat.6A RJ45 Shielded Plug, 100pcs/pack
Equip Cat.6A RJ45 Shielded Plug, 100pcs/pack:
Equip 121147 RJ45 Shielded Plug is a type of connector used in networking and telecommunications for Ethernet cables.

It offers higher data transfer rates and better performance compared to Cat 6. Cat 6A supports data rates of up to 10 Gbps (Gigabits per second) over a distance of up to 100 meters, making it suitable for high-speed networking applications.

RJ45 plug has additional shielding or insulation to protect the signal from electromagnetic interference (EMI) and radio frequency interference (RFI). This shielding helps maintain signal integrity and reduce the risk of data transmission errors in environments with a lot of electrical interference.

A Cat6A RJ45 Shielded Plug is a network connector designed for high-speed Ethernet connections, offering enhanced performance and protection against electromagnetic interference, making it suitable for demanding networking environments where data integrity and reliability are essential.