Catalog Object Cloud
Equip

Equip USB-C 4-Port USB 3.2 Gen 1 Hub, USB-C x 2, USB-A x 2

Product code:
128964
Brand:
Equip
Product name:
USB-C 4-Port USB 3.2 Gen 1 Hub, USB-C x 2, USB-A x 2
GTIN (EAN/UPC):
4015867234235
Bullet Points Equip USB-C 4-Port USB 3.2 Gen 1 Hub, USB-C x 2, USB-A x 2:
  • Add 2 x USB 3.0 port & 2 x USB-C ports to your USB device
  • USB-C Male (Thunderbolt 3/4 Compatible)
  • USB 3.2 Gen 1 super speed (5Gb/s)
  • Simple Plug-and-Play installation
  • USB Powered
  • With an Additional USB-C 5V/2A power port, you can be more stable when connecting high power devices such HDD SSD. (The power cord is not inlcuded)
Long product name Equip USB-C 4-Port USB 3.2 Gen 1 Hub, USB-C x 2, USB-A x 2:
USB-C 4-Port USB 3.2 Gen 1 Hub, USB-C x 2, USB-A x 2
Equip USB-C 4-Port USB 3.2 Gen 1 Hub, USB-C x 2, USB-A x 2:
The Equip USB-C 4-Port USB 3.2 Gen 1 Hub is a versatile accessory that significantly enhances your device's connectivity options. Equipped with 2 x USB-C and 2 x USB-A ports, this hub provides a wide range of possibilities for connecting various USB peripherals and devices, such as external hard drives, flash drives, keyboards, and more. The USB 3.2 Gen 1 technology ensures fast data transfer 5Gbps speeds. Whether you need to expand your device's functionality or simplify your data management, this hub is a valuable addition to your setup, making it a seamless and efficient process. Its compact and user-friendly design ensures easy portability and use in various settings, from home to the office, and on the go.