Catalog Object Cloud
Trust

Trust 20179 loudspeaker Black Wired 14 W

Product code:
20179
Brand:
Trust
Product name:
20179
GTIN (EAN/UPC):
8713439201796
Bullet Points Trust 20179 loudspeaker Black Wired 14 W:
  • 28W peak power (14W RMS)
  • Large, illuminated and easy to reach volume control at the front
  • Metal grill for extra protection
  • Headphone connection
  • Line-in connection for tablet, phone or mp3 player
  • USB-powered – no wall power needed
Warranty:
2 years
Long product name Trust 20179 loudspeaker Black Wired 14 W:
Arys 2.0, 14W RMS, USB, Black
Trust 20179 loudspeaker Black Wired 14 W:
Premium design speaker set with rich sound and deep bass, for PC and laptop

Arys 2.0 Speaker Set
Are you looking for a speaker set which provides a rich sound and deep bass for your PC or laptop? With the Arys 2.0 Speaker Set, you can play music, games and movies in high-quality sound. It will turn up the music at any home or office desk!


Versatile sounds
With a peak power of 28W, the Arys provides a rich sound and bass. You can listen to your favourite music and the sounds of the latest games and movies coming from your PC or laptop. For versatile use, you can plug in your phone, tablet or other music playing device – the choice is yours.


Easy to use
The speakers can be placed anywhere, thanks to the compact design with stylish metal grill, these are a perfect addition to any desk. The Trust Arys is USB powered which means that you can install the speakers very easily. Simply connect the USB cable to your computer and plug in the 3.5mm jack plug and the speaker will channel all your sounds.


Listen in silence
If you don’t want to disturb others, or want others not to disturb you, plug in your headphones on the side of the speakers. With the volume button located on the front of the speaker, you can adjust the volume at any time.