Nanocable Cable HDMI V2.0 4K@60Hz 18Gbps A/M-A/M CCS 5 m
Product code:
10.15.3905
Brand:
Nanocable
Product name:
Cable HDMI V2.0 4K@60Hz 18Gbps A/M-A/M CCS 5 m
GTIN (EAN/UPC):
8433281013896
Bullet Points Nanocable Cable HDMI V2.0 4K@60Hz 18Gbps A/M-A/M CCS 5 m:
- Compatible with HDMI V2.0
- Maximum resolution up to 4Kx2K@60Hz
- Speed up to 18 Gbps
- Audio Return Channel (ARC)
- High-quality copper connectors
- Protection (Aluminum Film)
Long product name Nanocable Cable HDMI V2.0 4K@60Hz 18Gbps A/M-A/M CCS 5 m:
HDMI cable V2.0 4K@60Hz 18Gbps A/M-A/M CCS 5 m
Nanocable Cable HDMI V2.0 4K@60Hz 18Gbps A/M-A/M CCS 5 m:
HDMI V2.0 CABLE WITH MALE TYPE-A HDMI CONNECTOR ON BOTH ENDS
The HDMI V2.0 cable reaches video resolutions of 4K, supports 3D over HDMI when connected to HDMI devices. Additionally, it’s constructed with copper conductors that ensure the highest transmission quality.
Supports video resolutions up to 4Kx2K@60Hz. You won’t miss a single detail in audio, video, or data!
Multiple shielding for the highest reduction of potential interference.
Bi-directional cable with speeds up to 18 Gbps. Backwards compatible with previous HDMI specifications.
The HDMI V2.0 cable reaches video resolutions of 4K, supports 3D over HDMI when connected to HDMI devices. Additionally, it’s constructed with copper conductors that ensure the highest transmission quality.
Supports video resolutions up to 4Kx2K@60Hz. You won’t miss a single detail in audio, video, or data!
Multiple shielding for the highest reduction of potential interference.
Bi-directional cable with speeds up to 18 Gbps. Backwards compatible with previous HDMI specifications.