Microconnect UTP630W networking cable White 30 m Cat6 U/UTP (UTP) Round
Product code:
UTP630W
Brand:
Microconnect
Product name:
UTP630W
GTIN (EAN/UPC):
5705965905340
Bullet Points Microconnect UTP630W networking cable White 30 m Cat6 U/UTP (UTP) Round:
- To order a full box, please select the following quantity: 8 pcs.
- Suitable for Gigabit (10/100/1000 Mbit) network
- LSZH (Low Smoke Zero Halogen)
- CAT6 tested up to 250 MHZ
- with Latch Protection
- with slimline relief
- with gold-plated pins
Warranty:
300 months
Long product name Microconnect UTP630W networking cable White 30 m Cat6 U/UTP (UTP) Round:
CAT6 U/UTP Network Cable 30m, White
Microconnect UTP630W networking cable White 30 m Cat6 U/UTP (UTP) Round:
CAT6 cables enables a convenient and reliable connection from one network device, such as switch, modem or router, to another or to the infrastructure at large through a patch panel, keystone jack or wall outlet. This cable are also used a lot in small office and home network and entertainment applications. These cables are tested up to 250Mhz (CAT6 standard) and are backwards compatible with CAT5e and CAT5 cables. They are produced with snaggles (boot), which prevents the connector do be damaged when you install the cable through an installation with very less space.