Catalog Object Cloud
Equip

Equip USB-C to DisplayPort 1.4 Adapter, 8K/30Hz

Product code:
133493
Brand:
Equip
Product name:
USB-C to DisplayPort 1.4 Adapter, 8K/30Hz
GTIN (EAN/UPC):
4015867230015
Bullet Points Equip USB-C to DisplayPort 1.4 Adapter, 8K/30Hz:
  • USB-C Male (Thunderbolt 3/4 Compatible)
  • DisplayPort Female
  • Supports video resolutions up to 8K/30Hz, 4K/120Hz
  • Support resolution up to 7680 x 4320 @ 30Hz
  • Gold Plated Connectors for high signal quality
  • Cable Length: 15CM
  • Aluminum casing
  • USB-C port with DisplayPort Alternate Mode (DP Alt Mode) is needed
  • Resolution up to below ( depending on the system and the connected hardware)
  • 8k: 7680 x 4320 @ 30 Hz
  • 5k: 5120 × 2880 @ 60 Hz
  • 4k: 3840 x 2160 @ 144 Hz
  • 2k: 2560 x 1440 @ 240 Hz
  • 1080P: 1920 x 1200 @ 240 Hz
Long product name Equip USB-C to DisplayPort 1.4 Adapter, 8K/30Hz:
USB-C to DisplayPort 1.4 Adapter, 8K/30Hz
Equip USB-C to DisplayPort 1.4 Adapter, 8K/30Hz:
The equip® USB-C to DisplayPort 1.4 adapter is a device that allows you to connect a USB-C device, such as a laptop or smartphone, to a display that supports DisplayPort 1.4. This adapter supports high resolution and refresh rates, with a maximum resolution of 8K/30Hz.

The adapter can transmit both video and audio signals, and supports HDCP 2.2 content protection. It is a convenient solution for users who want to connect their USB-C devices to a DisplayPort monitor or TV, and is especially useful for tasks that require high resolution and fast refresh rates, such as gaming, video editing, and graphic design.

By supporting a maximum bandwidth of 32.4 Gbps, content up to 8K Ultra HD (7680 x 4320/30Hz) resolution can be displayed.