Catalog Object Cloud
ABYSM

ABYSM Danube Sava Nature 285B Black

Product code:
AB128534
Brand:
ABYSM
Product name:
Danube Sava Nature 285B Black
GTIN (EAN/UPC):
8436617921445
Bullet Points ABYSM Danube Sava Nature 285B Black:
  • Midi Tower PC Gaming
  • ITX, micro ATX
  • Supported HDD sizes: 2.5,3.5"
  • Number of 2.5" bays: 2 Number of 3.5" bays: 1
  • Side window Illumination Multi Tempered glass panel(s) Anti-dust filter
  • Acrylonitrile butadiene styrene (ABS), SPCC, Wood
  • Black
Long product name ABYSM Danube Sava Nature 285B Black:
Danube Sava Nature 285B Black
ABYSM Danube Sava Nature 285B Black:
Sava Nature 285B arrives to prove that high performance can go hand in hand with exquisite design. Inspired by our popular Danube Sava, this case features a front panel with a refined wood finish, bringing a minimalist and premium aesthetic to your setup.

It’s the perfect choice for gamers and creators who want a powerful build that blends seamlessly into any environment, moving away from the typical flashy gaming look. You still get everything you expect from a high-end chassis — ample GPU clearance, outstanding cooling performance, and ultra-fast USB-C connectivity — now combined with a natural touch of sophistication that makes it truly unique.

Sava Nature: The perfect fusion of nature and high-performance technology.

TEMPERED GLASS: TOTAL TRANSPARENCY

The dual tempered glass design on the front and side isn’t just an aesthetic choice — it’s the perfect window to your gaming ecosystem. With a 180° panoramic view, you can showcase every component, every neatly managed cable, and every RGB effect from any angle.

Compared to standard acrylic, tempered glass provides superior resistance to impacts and scratches, ensuring crystal-clear transparency that lasts over time. Its easy-to-clean surface keeps your setup looking flawless, while the optimized thickness offers reliable protection without adding unnecessary weight.

The fusion of tempered glass and natural wood detailing creates a stunning visual contrast: the organic warmth of wood frames the cutting-edge technology revealed through the glass, delivering a look that’s impossible to ignore.

SPACIOUS INTERIOR

The SAVA Nature 285B offers generous space for ATX, Micro-ATX, and Mini-ITX motherboards. It supports graphics cards up to 410 mm in length, giving you the freedom to choose the best GPUs to match your performance needs. With 7 expansion slots, it provides the versatility to install additional cards with ease.

To ensure top-tier cooling, the case comes with 4 pre-installed ARGB fans and supports up to 10 x 120 mm fans. It is also compatible with liquid cooling systems up to 360 mm, delivering advanced cooling options to keep your system performing flawlessly even under heavy workloads or intense gaming sessions.

ARGB COOLING & STYLE

The SAVA Nature comes equipped with 4 pre-installed 120 mm ARGB fans, turning your case into a true visual spectacle. These fans don’t just deliver optimal airflow at 52.2 CFM with a whisper-quiet 25.6 dBA, they also create customizable lighting effects that sync seamlessly with the rest of your setup.

With the SAVA Nature, there’s no need to invest in extra fans — straight out of the box, your system is ready to shine with the brightness and style your gaming deserves.

STORAGE & POWER

The chassis offers space for up to 3 storage drives:

- 2 x 2.5” SSDs
- 1 x 3.5” HDD

It also supports ATX power supplies up to 240 mm (not included), giving you flexibility to choose the PSU that best fits your build.

I/O PORTS

This case comes equipped with two USB 3.0 ports and one Type-C 3.2 GEN 2×2 port, providing fast and convenient connectivity for all your external devices.

The Type-C 3.2 GEN 2×2 port is especially noteworthy, offering data transfer speeds up to 20 Gbps, allowing you to move large files in seconds. It’s fully compatible with USB-C devices, ensuring easy and hassle-free connections.

Top Panel Controls & Ports:

- On / Off.
- Reset
- 2 x USB 3.0.
- Audio / Micro.
- 1 x USB Type C 3.2 GEN 2×2 (20Gbps).
- Led.

PERFORATED PANEL

The perforated side panel, combined with optimized internal airflow channels, directs cool air precisely to critical components like the CPU and GPU. Strategically placed compartments and separators efficiently expel hot air, creating a perfect thermal circuit that keeps your system running at peak performance.

POWER DRESSED IN WOOD

The carefully selected wood panels not only add a unique touch of sophistication but also create a striking visual contrast with the tempered glass, achieving the perfect balance between natural elegance and cutting-edge technology. Every wood grain tells its own story, making your SAVA Nature truly one-of-a-kind.

No two SAVA Nature cases are identical. The natural characteristics of wood — its grains, tones, and textures — evolve with the cut, the passage of time, and environmental conditions, ensuring that each unit is as unique as its owner.

A CHASSIS FOR TWO WORLDS

Its unique design makes it the perfect component to unify your digital environment, whether for high-end gaming or productive professional work.

- For the Dedicated Gamer: Optimized airflow, customizable ARGB lighting, and the wooden front panel give the case a unique and sophisticated presence that stands out in any setup.
- For Creators and Professionals: Imagine this tower in your studio or office. Its natural wood finish blends seamlessly into serious and creative workspaces — from designers and architects to engineers and streamers