Catalog Object Cloud
TP-Link

TP-Link Archer GE550 wireless router 2.5 Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 6 GHz) Black

Product code:
ARCHER GE550
Brand:
TP-Link
Product family:
Archer
Product name:
GE550
GTIN (EAN/UPC):
8885020625530, 1210002607469, 0810142822909, 810142822909
Bullet Points TP-Link Archer GE550 wireless router 2.5 Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 6 GHz) Black:
  • Blazing-Fast Gaming Wi-Fi up to 11 Gbps: Delivering 5764 Mbps on a 6 GHz band, 4320 Mbps on a 5 GHz band, and 574 Mbps on a 2.4 GHz band, Archer GE650 is always ready for the fiercest battles. Keep your game on track with the dedicated 5GHz gaming band, freeing you from competing with your family’s Netflix 4K streaming
  • Higher Speeds to Power Your Devices: Experience online gaming like never before with Multi-Link Operation (MLO) technology using all the 6 GHz, 5 GHz, and 2.4 GHz bands simultaneously for stable internet connections and efficient data transfers
  • Flexible Network Port Configurations: With 1× 5 Gbps WAN port, 1× 5 Gbps LAN port, and 3× 2.5 Gbps LAN, Archer GE650 ensures ultimate flexibility and maximum throughput. These configurations support massive bandwidth for wired gaming devices and ultra-fast connections, accommodating all gaming needs
  • Exclusive Game Acceleration: Get ready to dominate the online gaming arena with seamless and lag-free gameplay. Archer GE650 accelerates every step of your game gaming traffic, by accelerating game applications, game devices, and game servers
  • Dedicated Game Panel: An intuitive game panel provides real-time insights into the battle environment, network status, router performance, rgb settings, accelerated games and gears, enabling players to strategize effectively
  • Game-Style Design: Slender profile, seamless multicolor lighting, and optimized antenna layout ensure quality connections and a vibrant atmosphere
  • TP-Link HomeShield: HomeShield provides robust antivirus protection for a secure gaming experience. It defends all your devices and personal data against online threats, ensuring peace of mind while gaming
  • EasyMesh Compatibility—Works with EasyMesh routers and range extenders to form seamless whole home Mesh WiFi. This connectivity ensures consistent coverage, allowing gamers to collaborate efficiently and dominate team battles
Long product name TP-Link Archer GE550 wireless router 2.5 Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 6 GHz) Black:
BE11000 Tri-Band Wi-Fi 7 Gaming Router
Disclaimer TP-Link Archer GE550 wireless router 2.5 Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 6 GHz) Black $ARCHER GE550:
Maximum wireless signal rates are the physical rates derived from IEEE Standard 802.11 specifications. Actual wireless data throughput, wireless coverage, and number of connected devices are not guaranteed and will vary as a result of internet service provider factors, network conditions, client limitations, and environmental factors, including building materials, obstacles, volume and density of traffic, and client location.
Use of Wi-Fi 7 (802.11be), Wi-Fi 6 (802.11ax), and features including Multi-Link Operation (MLO), 320 MHz Bandwidth, 4K-QAM, Multi-RUs, OFDMA, and MU-MIMO requires clients to also support the corresponding features. The 320 MHz bandwidth is only available on the 6 GHz band. Simultaneously, the 320 MHz bandwidth on the 6 GHz band and 160 MHz bandwidth on the 5 GHz band may be unavailable in some regions/countries due to regulatory restrictions. Double channel width and speed refer to 320 MHz compared to 160 MHz for Wi-Fi 6 routers.
5 Gbps internet speeds require compatible service plans and equipment. Actual network speed may be limited by the rate of the product‘s Ethernet WAN or LAN port, the rate supported by the network cable, internet service provider factors, and other environmental conditions.
11 Gbps Wi-Fi speed refers to the theoretical speeds of Wi-Fi 7 clients when connected to Archer GE650. Wi-Fi 7 clients need to support Multi-Link Operation (MLO) and the 6 GHz band to reach up to 11 Gbps when connected to Archer GE800’s 2.4 GHz, 5 GHz, and 6 GHz bands simultaneously.
HomeShield includes both basic and advanced features. Advanced features require a paid subscription. For details, visit tp-link.com/homeshield
TP-Link EasyMesh-compatible products can network with other devices that use EasyMesh. Failed connections may be due to firmware conflicts of different vendors. The EasyMesh-compatible function is still being developed on some models and will be supported in subsequent software updates.