LogiLink 0.5m Cat.6 S/FTP networking cable Black Cat6 S/FTP (S-STP)
Product code:
CQ2023S
Brand:
LogiLink
Product name:
0.5m Cat.6 S/FTP
GTIN (EAN/UPC):
4052792021127
Bullet Points LogiLink 0.5m Cat.6 S/FTP networking cable Black Cat6 S/FTP (S-STP):
- Patch cable CAT.6 RJ45 S/FTP 250MHz
- For Gigabit Ethernet & Fast Ethernet & PoE
- Overall screen and pairs in metal foil (PiMF)
- 27/7 AWG bare copper wire
- LSZH (halogen-free and flame-retardant), IEC60332-1-2
- ISO / IEC 11801, EN50173 & TIA / EIA-568
Long product name LogiLink 0.5m Cat.6 S/FTP networking cable Black Cat6 S/FTP (S-STP):
Patch cable PrimeLine, Cat.6, S/FTP, black, 0.5 m
LogiLink 0.5m Cat.6 S/FTP networking cable Black Cat6 S/FTP (S-STP):
Patch cable PrimeLine, Cat.6, S/FTP, black, 0.5 m" from LogiLink Professional
LogiLink’s Cat.6 patch cables deliver up to fast 1 Gigabit data network performance. It is conform to industry standards and European regulations. Our Premium Line Cat.6 Ethernet Patch Cable has strain relief boot and molded ends with a snagless boot design to make easy and secure connections. We carry Cat.6 patch cables in many different colors and lengths. For areas of high electromagnetic interference (EMI), it is equipped with high-quality braid shielding. That makes this Cat.6 patch cable flexible for easy installation and the four foil twisted pair shielding helps eliminate crosstalk.
LogiLink’s Cat.6 patch cables deliver up to fast 1 Gigabit data network performance. It is conform to industry standards and European regulations. Our Premium Line Cat.6 Ethernet Patch Cable has strain relief boot and molded ends with a snagless boot design to make easy and secure connections. We carry Cat.6 patch cables in many different colors and lengths. For areas of high electromagnetic interference (EMI), it is equipped with high-quality braid shielding. That makes this Cat.6 patch cable flexible for easy installation and the four foil twisted pair shielding helps eliminate crosstalk.