Catalog Object Cloud
ASUS

ASUS ROG Harpe II Ace mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 42000 DPI

Product code:
90MP0490-BMUA00
Brand:
ASUS
Product family:
ROG
Product name:
ROG Harpe II Ace
GTIN (EAN/UPC):
4711387986639
Bullet Points ASUS ROG Harpe II Ace mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 42000 DPI:
  • Shaped by esports pros: Engineered in collaboration with world-class esports professionals, perfectly balanced to enable effortless flicks and swift swipes for absolute precision in every play.
  • 48g ultralight design: Built with an innovative bio-based nylon material that reduces weight and enhances impact resistance.
  • ROG AimPoint Pro optical sensor: 42,000 dpi optical sensor with track-on-glass technology.
  • ROG optical micro switches: Crisp, instant actuation and a 100-million-click lifespan.
  • ROG SpeedNova 8K wireless technology: Experience maximized precision and reliability at up to 8KHz polling rate with ROG SpeedNova 8K wireless technology.
  • Zone mode: Cuts straight into optimal, top-level hardware performance, customized to your standards.
  • Web-based configurations: Configure and customize your gear directly on a browser via Gear Link.
  • Large 100% PTFE mouse feet: Wide, friction-reducing mouse feet with rounded edges facilitate smooth and fast movements.
  • Flexible connectivity: Tri-mode connectivity plus an ROG Omni Receiver supporting multiple-device wireless connection with a single receiver.
  • Available in Black and Moonlight White
Long product name ASUS ROG Harpe II Ace mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 42000 DPI:
42000 dpi, 8000 Hz, optical sensor, ROG Optical Micro Switches, USB 2.0/Bluetooth 5.1/RF 2.4GHz, 750 IPS, 48g, blacik
ASUS ROG Harpe II Ace mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 42000 DPI:
The ROG Harpe II Ace is an ultralight 48-gram semi-symmetrical gaming mouse with a shape developed with the help of esports professionals. It packs a raft of pro-approved technology, including the 42,000-dpi ROG AimPoint Pro optical sensor, ROG Optical Micro Switches and industry-leading 8,000Hz polling wireless performance with SpeedNova 8K wireless technology.

Pro-Perfected Precision
Victory starts with the perfect shape. Designed with input from pro esports players, the 48-gram Harpe II Ace features a right-handed symmetrical shape tailored for competitive precision. Built for total control and equipped with tournament-proven tech, the Harpe II Ace is engineered to help you stay locked in and perform at your peak when it matters most.