Equip USB 3.2 Gen 2 C to C Extension Cable, M/F, 1.0m, 4K/60Hz, 10Gbps
Product code:
128371
Brand:
Equip
Product name:
USB 3.2 Gen 2 C to C Extension Cable, M/F, 1.0m, 4K/60Hz, 10Gbps
GTIN (EAN/UPC):
4015867231043
Bullet Points Equip USB 3.2 Gen 2 C to C Extension Cable, M/F, 1.0m, 4K/60Hz, 10Gbps:
- USB 3.2 Gen 2
- USB-C Female x 1
- USB-C Male x 1
- Resolution: up to 4K@60Hz
- 10Gbps data transfer rate
- Jacket: PVC
- Double shielding for error-free data transfer
- Aluminum casing
Long product name Equip USB 3.2 Gen 2 C to C Extension Cable, M/F, 1.0m, 4K/60Hz, 10Gbps:
USB 3.2 Gen 2 C to C Extension Cable, M/F, 1.0m, 4K/60Hz, 10Gbps
Equip USB 3.2 Gen 2 C to C Extension Cable, M/F, 1.0m, 4K/60Hz, 10Gbps:
The equip 128371 USB Gen 2 C to C extension cable is a high-speed data and power transfer solution for devices equipped with USB-C ports. It enables extending the reach between two USB-C devices, such as laptops, smartphones, or tablets, by providing a reliable and efficient connection. With USB 3.1 Gen 2 technology, this cable supports data transfer rates of up to 10 Gbps, allowing for quick file transfers and smooth multimedia streaming. It also supports fast charging capabilities, delivering power up to 100W, making it suitable for charging various devices.
This extension cable offers versatility and convenience in connecting and extending USB-C devices.
This extension cable offers versatility and convenience in connecting and extending USB-C devices.