ASUS VG249QE5A computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black
Product code:
90LM0BH0-B01171
Brand:
ASUS
Product name:
VG249QE5A
GTIN (EAN/UPC):
4711387871454, 0197105871441, 197105871441, 0197105871458, 197105871458
Bullet Points ASUS VG249QE5A computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
- 23.8-inch Full HD(1920x1080) gaming monitor with 146Hz (OC) refresh rate designed for professional gamers and immersive gameplay
- ASUS Extreme Low Motion Blur Sync (ELMB Sync) technology enables ELMB and variable-refresh-rate technologies to work simultaneously to eliminate ghosting and tearing for sharp gaming visuals with high frame rates
- DisplayWidget Center enables easy monitor settings adjustments with a mouse
- Shadow Boost enhances image details in dark areas, brightening scenes without over-exposing bright areas
Long product name ASUS VG249QE5A computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
TUF Gaming VG249QE5A Gaming Monitor – 23.8-inch, Full HD(1920x1080), Overclock to 146Hz( Above 144Hz), IPS, ELMB Sync, 1ms MPRT, Stereo speaker, Variable Overdrive, DisplayWidget Center
ASUS VG249QE5A computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
The 23.8-inch TUF Gaming VG249QE5A Full HD gaming monitor featuring a IPS panel for blistering-fast overclock to 146 Hz refresh rate gaming. ASUS Extreme Low Motion Blur Sync (ELMB Sync) enables ELMB and variable-refresh-rate technologies to work simultaneously to eliminate ghosting and tearing for buttery-smooth gaming. In addition, it has a 125% sRGB gamut to offer exceptional colors and contrast.
Gaming key spec
146HZ REFRESH RATE (OC) AND 1MS (MPRT) RESPONSE TIME
With overclock to 146Hz refresh rate decimates lag and motion blur to give you the upper hand in first person shooters, racers, real-time strategy, and sports titles.
Gaming key spec
146HZ REFRESH RATE (OC) AND 1MS (MPRT) RESPONSE TIME
With overclock to 146Hz refresh rate decimates lag and motion blur to give you the upper hand in first person shooters, racers, real-time strategy, and sports titles.