Catalog Object Cloud
Mars Gaming

Mars Gaming MC-NOVA2 Tower Silver

Product code:
MCNOVA2
Brand:
Mars Gaming
Product name:
MC-NOVA2
GTIN (EAN/UPC):
8435693108085
Bullet Points Mars Gaming MC-NOVA2 Tower Silver:
  • Frameless dual tempered glass panels
  • Maximum cooling capacity
  • Aerospace grade aluminium
  • Expanded XXL E-ATX capacity
Long product name Mars Gaming MC-NOVA2 Tower Silver:
Tower, ATX, 2.5" / 3.5", 7 Expansion slots, USB 3.0, USB-C, HD Audio + Mic, 403 x 270 x 430 mm, 7.1 kg
Mars Gaming MC-NOVA2 Tower Silver:
Discover the MC-NOVA2 computer case, the evolution of one of the most iconic cases. Designed to offer an unparalleled visual and functional experience, this E-ATX tower made of aerospace-grade aluminum redefines the standard of design and performance. With a continuous frameless double tempered glass panel, full support for liquid cooling and optimized space for high-end components, it is the perfect choice for high-performance builds.

Premium Design with Continuous Tempered Glass
Continuous frameless tempered glass panels on the front and sides offer a seamless, panoramic view of your internal components and ARGB lighting, elevating the aesthetics of your setup.

Internal Capacity XXL
Designed for the most powerful setups, the MC-NOVA2 case is fully compatible with E-ATX motherboards and has enough space for the latest generation graphics cards up to 410mm, multiple internal storage bays 3x 3.5" HDD / 4x 2.5" SSD and the most advanced components on the market. It is the ideal choice for gamers and enthusiasts who demand power and versatility in every detail.

Next Generation Connectivity
It includes a complete panel of next-generation connectors on the top with a USB-C port, 2x USB 3.0 ports, and a microphone and HD audio connector, allowing a quick and convenient connection to your essential devices and peripherals.

Custom Edition
The MC-NOVA2 is the perfect case for modding enthusiasts. Designed to offer complete creative freedom, it allows for fully customized configurations, adapting to any hardware and style. Whether with spectacular ARGB lighting or advanced cooling systems, this case is the ideal canvas to turn your setup into a unique and exclusive work, without pre-installed components.

Extreme Cooling
The MC-NOVA2 is designed to ensure optimal temperatures in any situation. With the capacity to install up to 12 fans, support for radiators up to 360 mm and removable ventilation panels, this case ensures a constant and efficient airflow. It also includes hidden dust filters to protect your components and an advanced cable management system that makes installation easy and keeps the airflow optimized.

Modular Structure with Double Chamber
The innovative dual-chamber structure takes organization and airflow to the next level. By locating the power supply and hard drives in a hidden side chamber, the MC-NOVA2 optimizes interior space and improves cooling of key components. This design not only improves thermal performance, but also creates a clean, professional aesthetic by eliminating cable clutter.

Aerospace grade aluminum
Crafted from 2mm-thick aerospace-grade aluminum, this case combines exceptional lightness with unmatched thermal conductivity. Renowned for its strength, lightness, and heat dissipation capabilities, this premium material is the perfect choice for building high-performance gaming PCs that excel in functionality, durability, and style.