Kingston Technology 64GB microSDXC Canvas Go Plus Gen4 200MB/s A2 U3 V30 Card + Adapter
Product code:
SDCG4/64GB
Brand:
Kingston Technology
Product name:
64GB microSDXC Canvas Go Plus Gen4 200MB/s A2 U3 V30 Card + Adapter
GTIN (EAN/UPC):
0740617347890, 740617347890
Bullet Points Kingston Technology 64GB microSDXC Canvas Go Plus Gen4 200MB/s A2 U3 V30 Card + Adapter:
- Superior transfer speeds up to 200MB/s*
- Ideal for mobile gaming, drones, action cams, and Android™ devices
- U3 & V30 speed performance
- Supports A2 app performance class
- Durable**
Warranty:
Lifetime
Long product name Kingston Technology 64GB microSDXC Canvas Go Plus Gen4 200MB/s A2 U3 V30 Card + Adapter:
64GB microSDXC Canvas Go Plus Gen4 200MB/s A2 U3 V30 Card + Adapter
Kingston Technology 64GB microSDXC Canvas Go Plus Gen4 200MB/s A2 U3 V30 Card + Adapter:
For mobile gaming, drones, action cams and Android™ devices
Kingston’s Canvas Go! Plus microSD is built for adventure seekers and mobile gamers, delivering read speeds of up to 200MB/s* for seamless 4K UHD recording and fast app performance. With U3 and V30 ratings, it ensures smooth action camera and drone footage, while A2 class boosts mobile gaming.
Kingston’s Canvas Go! Plus microSD is designed for adventure seekers and mobile gamers who demand high performance on the go. With lightning-fast transfer speeds of up to 200MB/s*, it streamlines your workflow, allowing you to spend more time capturing and creating.
Optimised for action cameras and drones, the U3 and V30 speed ratings enable smooth, uninterrupted recording of stunning 4K Ultra-HD videos, even in fast-paced scenarios. Whether you're documenting extreme sports or capturing breathtaking aerial footage, the Canvas Go! Plus delivers reliable, lag-free performance.
For mobile gaming enthusiasts, the A2 Application Performance Class ensures faster app load times and seamless gameplay on smartphones and tablets. Say goodbye to frustrating delays and hello to an enhanced gaming experience wherever you are.
With an optional SD adapter, the Canvas Go! Plus provides added versatility, making it compatible with a wide range of SD-enabled devices."
Superior speeds
Capture content and transfer faster in Full HD & 4K UHD with speeds up to 200MB/s.*
Ideal for drones and action cameras
High speeds with UHS Speed Class 3 (U3) & Video Speed Class 30 (V30) ratings.
Supports A2 app performance class
Experience faster app load times and seamless gameplay.
Durable
For peace of mind, cards are extensively tested and proven to be waterproof, temperature proof and X-ray proof.**
Kingston’s Canvas Go! Plus microSD is built for adventure seekers and mobile gamers, delivering read speeds of up to 200MB/s* for seamless 4K UHD recording and fast app performance. With U3 and V30 ratings, it ensures smooth action camera and drone footage, while A2 class boosts mobile gaming.
Kingston’s Canvas Go! Plus microSD is designed for adventure seekers and mobile gamers who demand high performance on the go. With lightning-fast transfer speeds of up to 200MB/s*, it streamlines your workflow, allowing you to spend more time capturing and creating.
Optimised for action cameras and drones, the U3 and V30 speed ratings enable smooth, uninterrupted recording of stunning 4K Ultra-HD videos, even in fast-paced scenarios. Whether you're documenting extreme sports or capturing breathtaking aerial footage, the Canvas Go! Plus delivers reliable, lag-free performance.
For mobile gaming enthusiasts, the A2 Application Performance Class ensures faster app load times and seamless gameplay on smartphones and tablets. Say goodbye to frustrating delays and hello to an enhanced gaming experience wherever you are.
With an optional SD adapter, the Canvas Go! Plus provides added versatility, making it compatible with a wide range of SD-enabled devices."
Superior speeds
Capture content and transfer faster in Full HD & 4K UHD with speeds up to 200MB/s.*
Ideal for drones and action cameras
High speeds with UHS Speed Class 3 (U3) & Video Speed Class 30 (V30) ratings.
Supports A2 app performance class
Experience faster app load times and seamless gameplay.
Durable
For peace of mind, cards are extensively tested and proven to be waterproof, temperature proof and X-ray proof.**
Disclaimer Kingston Technology 64GB microSDXC Canvas Go Plus Gen4 200MB/s A2 U3 V30 Card + Adapter $SDCG4/64GB:
* Based on internal testing; performance will vary based on host device. Engineered with proprietary technology to reach read speeds beyond UHS-I 104MB/s specification, up to 200MB/s. Write speed may be lower for some capacities. Full performance requires MobileLite Plus Reader.
** IEC/EN 60529 IPX7 certified for protection against continual water submersion for up to 30 minutes and a depth of up to 1m. Withstands temperature range from -25°C to 85°C. Protected against X-ray exposure based on ISO7816-1 guidelines.
*** Some of the listed capacity on a Flash storage device is used for formatting and other functions and is thus not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston’s Flash memory guide at kingston.com/flashguide.
** IEC/EN 60529 IPX7 certified for protection against continual water submersion for up to 30 minutes and a depth of up to 1m. Withstands temperature range from -25°C to 85°C. Protected against X-ray exposure based on ISO7816-1 guidelines.
*** Some of the listed capacity on a Flash storage device is used for formatting and other functions and is thus not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products. For more information, go to Kingston’s Flash memory guide at kingston.com/flashguide.