Catalog Object Cloud
MSI

MSI Katana 15 B13VGK-1406XES Intel® Core™ i7 i7-13700H Laptop 39.6 cm (15.6") Quad HD 8 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Black

Product code:
KATANA 15 B13VGK-1406XES
Brand:
MSI
Product family:
Katana
Product name:
Katana 15 B13VGK-1406XES
Intel® Iris® Xe graphics makes screen time a whole new experience. All-new Intel® Iris® Xe graphics delivers transformational GPU and integrated graphics to support richer gaming experiences and greater speed for designers and creators.
13th Gen Intel® Core™ Processors. Delivering Superior Performance Where You Need It Most.<br><br>Take the next evolutionary leap with the performance hybrid architecture of 13th Generation Intel® Core™ processors. Get the performance you need, where you need it—whether you’re a gamer, creator, streamer, or everyday user. Whatever you’re into, do more of it, whenever you want.
Bullet Points MSI Katana 15 B13VGK-1406XES Intel® Core™ i7 i7-13700H Laptop 39.6 cm (15.6") Quad HD 8 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Black:
  • No OS
  • Intel Core i7-13700H (24MB Cache)
  • 39.6 cm (15.6") Quad HD 2560 x 1440
  • 8GB (5200MHz) DDR5-SDRAM & 1000GB SSD
Long product name MSI Katana 15 B13VGK-1406XES Intel® Core™ i7 i7-13700H Laptop 39.6 cm (15.6") Quad HD 8 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Black:
Intel Core i7-13700H (24MB Cache), 8GB DDR5-SDRAM, 1000GB SSD, 39.6 cm (15.6") Quad HD 2560 x 1440, Intel Iris Xe Graphics, LAN, WLAN, Webcam, No OS
MSI Katana 15 B13VGK-1406XES Intel® Core™ i7 i7-13700H Laptop 39.6 cm (15.6") Quad HD 8 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Black:
Protect your honor and defeat the enemies. Awaken your inner power and inherit the will of the Dragon. In your hands is the Dragon's Blade, flowing with ancient power, and engraved with runes of wind. Strike down any foe that stands in your way with the legendary blade Katana 15 B13V.

EVOLVED INTO THE NEXT GENERATION
UP TO INTEL® CORE™ i7-13620H PROCESSOR
The 13th Gen. Intel® Core™ i7 processor is here. With improved hybrid core architecture, 6 Performance-cores and 4 Efficient-cores, for better multitasking works and running demanding games.

GEFORCE RTX™ 40 SERIES LAPTOPS
BEYOND FAST
NVIDIA® GeForce RTX™ 40 Series GPUs are beyond fast for gamers and creators. They're powered by the ultra-efficient NVIDIA Ada Lovelace architecture which delivers a quantum leap in both performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing and ultra-high FPS gaming with the lowest latency. Discover revolutionary new ways to create and unprecedented workflow acceleration.

AI-POWERED PERFORMANCE
AND LIFELIKE GRAPHICS*
Get a quantum leap in performance in games and creative apps with AI-powered DLSS 3 and enable lifelike virtual worlds with full ray tracing.

RAY TRACING
HYPERREALISTIC. HYPERFAST.
The Ada architecture unleashes the full glory of ray tracing, which simulates how light behaves in the real world. With the power of RTX 40 Series and third-gen RT Cores, you can experience incredibly detailed virtual worlds like never before.

OPTIMIZED POWER AND
PERFORMANCE
NVIDIA Max-Q is an advanced suite of AI-powered technologies that optimize your system for peak efficiency. This enables blazing-fast laptops that are thin, quiet, and have amazing battery life.

LIGHTNING FAST AND SMOOTH DISPLAY
Never miss a shot with the striking visuals and smooth refresh rate of the 144Hz IPS-level display.

LIGHT UP WITH GAMING STYLE
The Katana Series is equipped with a 4-Zone RGB Keyboard with the lightened WASD and specially-designed keycaps. Enjoy the colorful light that shines like pulse energy giving you an immersive gaming experience with style!

REFORGED COOLING SOLUTION
WITH CPU&GPU SHARED-PIPE DESIGN
Introduction the new Shared-Pipe design, the heat pipe which attached on both CPU and GPU. Shared-Pipe can improve the thermal capability, especially releasing the CPU performance! With MSI Cooler Boost 5, gamers can explore the increasingly complex game world freely.

STRIKE FASTER
Accelerate performance on all levels with faster memory read/write speed on DDR5 memory.

LIKE MAGIC LOADING SPEED
With extremely high performance and up to 7.88 GB/s bandwidth, the PCIe Gen 4 allows users to load up any game and task with lighting fast speeds.

THE WAY MUSIC SHOULD BE
Immerse yourself in lossless music and enjoy the premium sound quality with Hi-Resolution Audio.

ELEVATE YOUR AUDIO
Experience audio the way it was intended and share it with Nahimic in-game 3D surround & Sound Sharing via Bluetooth.

GET ALL THE BUFFS
The exclusive MSI Center helps you control and customize your MSI laptop the way you want.

MSI APP Player
Developed under an exclusive partnership with BlueStacks, the MSI APP Player provides a seamless gaming experience between mobile gaming and the PC.