Eaton EMAB03 power distribution unit (PDU) 16 AC outlet(s) 0U Black
Product code:
EMAB03
Brand:
Eaton
Product name:
EMAB03
GTIN (EAN/UPC):
3553340697012
Bullet Points Eaton EMAB03 power distribution unit (PDU) 16 AC outlet(s) 0U Black:
- Single-phase Managed 0U Black
- LCD
- 16 AC outlet(s) C13 coupler
- 2300 W
Warranty:
2 years
Long product name Eaton EMAB03 power distribution unit (PDU) 16 AC outlet(s) 0U Black:
ePDU G3 Managed, 2kW, 230V In, C14 (10A, Single-phase) In, 16x C13 Out
Eaton EMAB03 power distribution unit (PDU) 16 AC outlet(s) 0U Black:
Switch and meter outlets & IT equipment across A and B feed: Combines both Switched and Metered Outlet functionality together in 1 ePDU
ePDU G3 Managed models allow complete lights-out control and metering of devices including devices powered across multiple ePDUs. They include IEC Class 1 (±1%) billing grade accuracy, an advanced hot-swap meter with LCD pixel display showing V, W, A and kWh, and the ability to daisy chain 8 ePDUs to share the same network connection and IP address.
ePDU G3 Managed models allow complete lights-out control and metering of devices including devices powered across multiple ePDUs. They include IEC Class 1 (±1%) billing grade accuracy, an advanced hot-swap meter with LCD pixel display showing V, W, A and kWh, and the ability to daisy chain 8 ePDUs to share the same network connection and IP address.