Catalog Object Cloud
ASUS

ASUS ZenScreen MB169CK computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LCD Black

Product code:
90LM0AZ3-B01171
Brand:
ASUS
Product family:
ZenScreen
Product name:
MB169CK
GTIN (EAN/UPC):
4711387767535, 0197105767546, 197105767546, 0197105767539, 197105767539, 5715328233874
FSC is the leading catalyst and defining force for improved forest management and market transformation, shifting the global forest trend toward sustainable use, conservation, restoration, and respect for all. Each label provides information about the origin of the materials used to make the finished and labeled product.
C means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points ASUS ZenScreen MB169CK computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LCD Black:
  • 15.6-inch Full HD portable anti-glare IPS display with an ultraslim and thin design helps you get things done more efficiently when you’re on the go
  • USB Type-C connector (DP Alt mode) for user convenience and compatibility with compatible devices
  • ASUS Eye Care monitors feature TÜV Rheinland-certified Flicker-free and Low Blue Light technologies to ensure a comfortable viewing experience
  • Automatically sense its orientation and switch the monitor between landscape and portrait modes via DisplayWidget Center software
  • User-friendly design with embedded tripod socket on the rear and 360° kickstand for versatility
Long product name ASUS ZenScreen MB169CK computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LCD Black:
ASUS ZenScreen MB169CK
ASUS ZenScreen MB169CK computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LCD Black:
ASUS ZenScreen MB169CK Portable USB Monitor- 16 inch (15.6 inch viewable), Full HD, IPS, dual USB Type-C, Flicker Free, Blue Light Filter, Anti-glare surface, 360° kickstand