Catalog Object Cloud
LogiLink

LogiLink C6A019S networking cable Purple 0.25 m Cat6a S/FTP (S-STP) Round

Product code:
C6A019S
Brand:
LogiLink
Product name:
C6A019S
GTIN (EAN/UPC):
4052792056570
Bullet Points LogiLink C6A019S networking cable Purple 0.25 m Cat6a S/FTP (S-STP) Round:
  • Cat.6A RJ45 shielded plugs with Cat.7 S/FTP raw cable
  • Flexible and soft cable with small bending radius
  • Suitable for 10 Gigabit Ethernet, PoE, PoE+, PoE++
  • Comply with Cat.6A ISO11801 Channel Class EA
  • GHMT tested and certified
  • 4x2x 26/7 AWG bare copper wire
  • Low smoke (IEC 61034)
  • Halogen free (IEC 60754-2)
  • Color: purple, similar to RAL 4005
Long product name LogiLink C6A019S networking cable Purple 0.25 m Cat6a S/FTP (S-STP) Round:
Patch cable Ultraflex, Cat.6A, S/FTP, purple, 0.25 m
LogiLink C6A019S networking cable Purple 0.25 m Cat6a S/FTP (S-STP) Round:
Patch cable Ultraflex, Cat.6A, S/FTP, purple, 0.25 m" from LogiLink Professional
The certified LogiLink Cat.6A patch cable is ideal for data transfers up to 10 Gigabit Ethernet and transfer frequencies up to 500 MHz. The jacket is halogen-free and flame retardant, the copper wires are shielded in pairs, the overall shield is made of copper braid. The shielded RJ45 plugs come with an overmoulded slim strain relief and snagless design.