Catalog Object Cloud
i-tec

i-tec Thunderbolt 3 Travel Dock Dual 4K Display with Power Delivery 60W + Universal Charger 77 W

Product code:
TB3TRAVELDOCKPD60W
Brand:
i-tec
Product name:
Thunderbolt 3 Travel Dock Dual 4K Display with Power Delivery 60W + i-tec Universal Charger 77 W
GTIN (EAN/UPC):
8595611706165
Bullet Points i-tec Thunderbolt 3 Travel Dock Dual 4K Display with Power Delivery 60W + Universal Charger 77 W:
  • Compact docking station with extreme performance
  • Connect up to two 4K external monitors, or one at 8K/30Hz
  • DisplayPort and HDMI ports available
  • 1x USB 3.1 Gen 2 (10Gbps) and 1x USB 2.0 allow you to easily connect your USB devices and peripherals
  • Gigabit Ethernet RJ-45 provides reliable, robust and high-speed internet connectivity with support for 10/100/1000 Mbps speeds
  • Combined jack for audio and microphone
  • Note: 77W (65W USB-C PD)power supply included. The dock can also be used with the USB-C PSU supplied with your laptop, so is available as a standalone item, P/N TB3TRAVELDOCKPD
Long product name i-tec Thunderbolt 3 Travel Dock Dual 4K Display with Power Delivery 60W + Universal Charger 77 W:
Thunderbolt 3 Travel Dock Dual 4K Display with Power Delivery 60W + i-tec Universal Charger 77 W
i-tec Thunderbolt 3 Travel Dock Dual 4K Display with Power Delivery 60W + Universal Charger 77 W:
A docking station that combines a compact size with extreme performance, powered by Thunderbolt 3 technology. Although the minimal size and light weight of this docking station makes it especially designed for on-the-go use, there is no compromise on performance! Video up to 8K or 2x 4K resolution, which is supported in both Windows 10 and macOS environments.

It is also the first dock built on Thunderbolt 3 technology and designed primarily for professionals on the go, supporting laptop charging via USB-C (TB3) port, up to 60W*. This means you’ll be able to charge, albeit at a slightly slower rate, all laptops that require up to 100W of charging power (including, for example, a 16″ MacBook Pro).

Of course, there’s also an integrated network port for LAN connectivity, USB ports (one of which offers speeds of up to 10 Gbps) and audio and microphone support.

The docking station can be purchased in two variants:

- 1. without the included USB-C charging adapter (product code TB3TRAVELDOCKPD)
- 2. with the included 77W or 65W USB-C PD adapter (this variant)
- Connect up to two 4K external monitors, or one at 8K/30Hz resolution
- Power delivery: up to 60W
- DisplayPort and HDMI ports available
- 1x USB 3.1 Gen 2 (10Gbps) and 1x USB 2.0 allow you to easily connect your USB devices and peripherals
- Gigabit Ethernet RJ-45 provides reliable, robust and high-speed internet connectivity with support for 10/100/1000 Mbps speeds
- Combination jack for audio and microphone
- Supports Windows 10, macOS X
- Note: Power supply is included.