Catalog Object Cloud
Conceptronic

Conceptronic ABBY Long Range Bluetooth 5.1 USB Adapter with External Antenna

Product code:
ABBY07B
Brand:
Conceptronic
Product name:
ABBY Long Range Bluetooth 5.1 USB Adapter with External Antenna
GTIN (EAN/UPC):
4015867228616, 4015867235997
Bullet Points Conceptronic ABBY Long Range Bluetooth 5.1 USB Adapter with External Antenna:
  • Bluetooth version 5.1 (Class 1)
  • Low power consumption
  • Working distance: 100 meters
  • Data transfer speed up to 3Mbps
  • Compatible with Bluetooth 5.0/4.0/3.0/2.1
  • Equipped with 2dBi high gain antenna
  • Simple Plug and Play installation (Windows 11/10/8.1)
Long product name Conceptronic ABBY Long Range Bluetooth 5.1 USB Adapter with External Antenna:
ABBY Long Range Bluetooth 5.1 USB Adapter with External Antenna
Conceptronic ABBY Long Range Bluetooth 5.1 USB Adapter with External Antenna:

This Bluetooth 5.1 USB Adapter can create a wireless connection to other Bluetooth devices including headsets, speakers, keyboard, mouse, and mobile devices. Bluetooth 5.1 + EDR (Enhanced Data Rate) reduces the transmission rate loss caused by 2.4GHz band interference and enhances stability and anti-interference. The low power consumption and compact form factor allows you to leave it plugged into your notebook. Equipped with an extra-long rotatable 2dBi antenna for longer transmission distances coupled with Class 1 radio technology. This adapter is capable of transmission distances up to 100m in open places.